HVACQuick.com Greystone Type 13 Space Temperature Sensors TE200AD13

Description
Greystone - Sensor Type 13 - 1000 ohm nickel. Designer space Space Temperature Sensors. The TE200 Series space temperature sensors are available in a wide selection of enclosures with a variety of options including LCD, setpoint adjustment and push button override capabilities.
Description
Greystone - Sensor Type 13 - 1000 ohm nickel. Designer space Space Temperature Sensors. The TE200 Series space temperature sensors are available in a wide selection of enclosures with a variety of options including LCD, setpoint adjustment and push button override capabilities.

Suppliers

Company
Product
Description
Supplier Links
Greystone Type 13 Space Temperature Sensors - TE200AD13 - HVACQuick.com
Medford, OR, USA
Greystone Type 13 Space Temperature Sensors
TE200AD13
Greystone Type 13 Space Temperature Sensors TE200AD13
Greystone - Sensor Type 13 - 1000 ohm nickel. Designer space Space Temperature Sensors. The TE200 Series space temperature sensors are available in a wide selection of enclosures with a variety of options including LCD, setpoint adjustment and push button override capabilities.

Greystone - Sensor Type 13 - 1000 ohm nickel. Designer space

Space Temperature Sensors. The TE200 Series space temperature sensors are available in a wide selection of enclosures with a variety of options including LCD, setpoint adjustment and push button override capabilities.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category RTD Temperature Transmitters
Product Number TE200AD13
Product Name Greystone Type 13 Space Temperature Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Measuring transducer - measuring-transducer-for-pt100-galvanically-isolated - BARTEC
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -58 to 752 F (-50 to 400 C)
View Details
Linearized 2- or 3-Wire RTD Input Transmitters - DSCT34-04 - Dataforth Corporation
Specs
Mounting Options Modular
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
2-Wire Programmable Transmitter Din Rail Universal (ATEX) - 6331B - Conax Technologies
Specs
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
View Details
2-Wire Miniature Temperature Transmitters - ETM1 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 6.5 to 36 VDC
View Details