HVACQuick.com Setra SRH Humidity Transmitters IN-STOCK SRH1-2P-O-2C-TO-N

Description
Setra Relative Humidity Transmitters Model SRH. Accuracy: 2% RH Accuracy. Outside Air Mount Configuration. 0-5 or 0-10 VDC Output. User Selectable. No Temperature Output. RH Only. NOW IN-STOCK AS PART OF OUR EXPRESS PROGRAM! Model SRH Humidity Transmitter Series for HVAC/Building automation systems and other relative humidity monitoring applications. Features: - Active/passive temperature sensing - Three levels of RH accuracy: 2%, 3%, and 5% - Excellent reliability via proven ASIC technology - 2-screw install w/ plug-in terminal wiring - 2 year warranty on sensor; 5 year on electronics
Description
Setra Relative Humidity Transmitters Model SRH. Accuracy: 2% RH Accuracy. Outside Air Mount Configuration. 0-5 or 0-10 VDC Output. User Selectable. No Temperature Output. RH Only. NOW IN-STOCK AS PART OF OUR EXPRESS PROGRAM! Model SRH Humidity Transmitter Series for HVAC/Building automation systems and other relative humidity monitoring applications. Features: - Active/passive temperature sensing - Three levels of RH accuracy: 2%, 3%, and 5% - Excellent reliability via proven ASIC technology - 2-screw install w/ plug-in terminal wiring - 2 year warranty on sensor; 5 year on electronics

Suppliers

Company
Product
Description
Supplier Links
Setra SRH Humidity Transmitters IN-STOCK - SRH1-2P-O-2C-TO-N - HVACQuick.com
Medford, OR, USA
Setra SRH Humidity Transmitters IN-STOCK
SRH1-2P-O-2C-TO-N
Setra SRH Humidity Transmitters IN-STOCK SRH1-2P-O-2C-TO-N
Setra Relative Humidity Transmitters Model SRH. Accuracy: 2% RH Accuracy. Outside Air Mount Configuration. 0-5 or 0-10 VDC Output. User Selectable. No Temperature Output. RH Only. NOW IN-STOCK AS PART OF OUR EXPRESS PROGRAM! Model SRH Humidity Transmitter Series for HVAC/Building automation systems and other relative humidity monitoring applications. Features: - Active/passive temperature sensing - Three levels of RH accuracy: 2%, 3%, and 5% - Excellent reliability via proven ASIC technology - 2-screw install w/ plug-in terminal wiring - 2 year warranty on sensor; 5 year on electronics

Setra Relative Humidity Transmitters Model SRH. Accuracy: 2% RH Accuracy. Outside Air Mount Configuration. 0-5 or 0-10 VDC Output. User Selectable. No Temperature Output. RH Only.

NOW IN-STOCK AS PART OF OUR EXPRESS PROGRAM!

Model SRH Humidity Transmitter Series for HVAC/Building automation systems and other relative humidity monitoring applications.

Features:
- Active/passive temperature sensing
- Three levels of RH accuracy: 2%, 3%, and 5%
- Excellent reliability via proven ASIC technology
- 2-screw install w/ plug-in terminal wiring
- 2 year warranty on sensor; 5 year on electronics

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Humidity Transmitters
Product Number SRH1-2P-O-2C-TO-N
Product Name Setra SRH Humidity Transmitters IN-STOCK
Unlock Full Specs
to access all available technical data

Similar Products

Intrinsically Safe Dewpoint Transmitter - Model SDT-Ex - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Dew Point Range -148 to 68 F (-100 to 20 C)
Operating Temp -4 to 140 F (-20 to 60 C)
View Details
Humidity module for dew point monitoring - HYT 939 K5 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 0.5000 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Moisture Generators and Turnkey Calibration Systems -  - Alpha Moisture Systems
Specs
Technology ChillMirror
Features Self Calibrating; Datalogger
Variables Measured DewPoint
View Details
 - Humid·Alert® HA-1 - Winland Electronics, Inc.
Winland Electronics, Inc.
Specs
Technology Nylon Band
Variables Measured Relative Humidity
Relative Humidity Range 20 to 80 %
View Details