HVACQuick.com Greystone RH 5% Dual Humidity/Temperature Transmitters RH210A05C2E2

Description
Greystone - 5% duct humidity and temperature transmitter c/w ABS encl.. 0-10 V output. 32F to 122F temp range. 5% Humidity Transmitter c/w Temperature Transmitter. These units come with a temperature transmitter that can be ordered with different outputs and temperature ranges.
Description
Greystone - 5% duct humidity and temperature transmitter c/w ABS encl.. 0-10 V output. 32F to 122F temp range. 5% Humidity Transmitter c/w Temperature Transmitter. These units come with a temperature transmitter that can be ordered with different outputs and temperature ranges.

Suppliers

Company
Product
Description
Supplier Links
Greystone RH 5% Dual Humidity/Temperature Transmitters - RH210A05C2E2 - HVACQuick.com
Medford, OR, USA
Greystone RH 5% Dual Humidity/Temperature Transmitters
RH210A05C2E2
Greystone RH 5% Dual Humidity/Temperature Transmitters RH210A05C2E2
Greystone - 5% duct humidity and temperature transmitter c/w ABS encl.. 0-10 V output. 32F to 122F temp range. 5% Humidity Transmitter c/w Temperature Transmitter. These units come with a temperature transmitter that can be ordered with different outputs and temperature ranges.

Greystone - 5% duct humidity and temperature transmitter c/w ABS encl.. 0-10 V output. 32F to 122F temp range.

5% Humidity Transmitter c/w Temperature Transmitter. These units come with a temperature transmitter that can be ordered with different outputs and temperature ranges.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Humidity Transmitters
Product Number RH210A05C2E2
Product Name Greystone RH 5% Dual Humidity/Temperature Transmitters
Unlock Full Specs
to access all available technical data

Similar Products

Dewpoint Transmitter - AcuDew - Shaw Moisture Meters
Shaw Moisture Meters
Specs
Variables Measured DewPoint
Dew Point Range -184 to 68 F (-120 to 20 C)
Compensation Temperature Compensation
View Details
Low humidity probe for dew point monitoring - HPM.HYT.939p.K.0.KK.SA.S - Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 0.5000 %
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Single And Dual Channel Relative Humidity Transmitter - Model SEM161 - Status Instruments, Inc.
Specs
Variables Measured Relative Humidity; Temperature
Relative Humidity Range 0.0 to 100 %
Relative Humidity Accuracy 2 %
View Details
Dew-Point Transmitter - Michell Easidew 34 - EA-34 - Process Sensing Technologies USA
Specs
Variables Measured DewPoint
Dew Point Range ? to 68 F (? to 20 C)
Operating Temp -40 to 140 F (-40 to 60 C)
View Details