HVACQuick.com Greystone RH 3% Dual Humidity/Temperature Transmitters RH210A03C2D3

Description
Greystone - 3% duct humidity and temperature transmitter c/w ABS encl.. 0-5 V output. 32F to 212F temp range. 3% Humidity Transmitter c/w Temperature Transmitter. These units come with a temperature transmitter that can be ordered with different outputs and temperature ranges.
Description
Greystone - 3% duct humidity and temperature transmitter c/w ABS encl.. 0-5 V output. 32F to 212F temp range. 3% Humidity Transmitter c/w Temperature Transmitter. These units come with a temperature transmitter that can be ordered with different outputs and temperature ranges.

Suppliers

Company
Product
Description
Supplier Links
Greystone RH 3% Dual Humidity/Temperature Transmitters - RH210A03C2D3 - HVACQuick.com
Medford, OR, USA
Greystone RH 3% Dual Humidity/Temperature Transmitters
RH210A03C2D3
Greystone RH 3% Dual Humidity/Temperature Transmitters RH210A03C2D3
Greystone - 3% duct humidity and temperature transmitter c/w ABS encl.. 0-5 V output. 32F to 212F temp range. 3% Humidity Transmitter c/w Temperature Transmitter. These units come with a temperature transmitter that can be ordered with different outputs and temperature ranges.

Greystone - 3% duct humidity and temperature transmitter c/w ABS encl.. 0-5 V output. 32F to 212F temp range.

3% Humidity Transmitter c/w Temperature Transmitter. These units come with a temperature transmitter that can be ordered with different outputs and temperature ranges.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Humidity Transmitters
Product Number RH210A03C2D3
Product Name Greystone RH 3% Dual Humidity/Temperature Transmitters
Unlock Full Specs
to access all available technical data

Similar Products

Dewpoint Transmitter - AcuDew - Shaw Moisture Meters
Shaw Moisture Meters
Specs
Variables Measured DewPoint
Dew Point Range -184 to 68 F (-120 to 20 C)
Compensation Temperature Compensation
View Details
Humidity module for dew point monitoring - HYT 939 K5 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 0.5000 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Single And Dual Channel Relative Humidity Transmitter - Model SEM161 - Status Instruments, Inc.
Specs
Variables Measured Relative Humidity; Temperature
Relative Humidity Range 0.0 to 100 %
Relative Humidity Accuracy 2 %
View Details