HVACQuick.com Greystone RH 2% Dual Humidity/Temperature Transmitters RH110B02C1A2

Description
Greystone - 2% designer space humidity and temperature transmitter. 4-20 mA output. 32F to 122F temp range. 2% Humidity Transmitter c/w Temperature Transmitter. These units come with a temperature transmitter that can be ordered with different outputs and temperature ranges. Highly stable ±2% Accuracy Humidity span 0% to
Description
Greystone - 2% designer space humidity and temperature transmitter. 4-20 mA output. 32F to 122F temp range. 2% Humidity Transmitter c/w Temperature Transmitter. These units come with a temperature transmitter that can be ordered with different outputs and temperature ranges. Highly stable ±2% Accuracy Humidity span 0% to

Suppliers

Company
Product
Description
Supplier Links
Greystone RH 2% Dual Humidity/Temperature Transmitters - RH110B02C1A2 - HVACQuick.com
Medford, OR, USA
Greystone RH 2% Dual Humidity/Temperature Transmitters
RH110B02C1A2
Greystone RH 2% Dual Humidity/Temperature Transmitters RH110B02C1A2
Greystone - 2% designer space humidity and temperature transmitter. 4-20 mA output. 32F to 122F temp range. 2% Humidity Transmitter c/w Temperature Transmitter. These units come with a temperature transmitter that can be ordered with different outputs and temperature ranges. Highly stable ±2% Accuracy Humidity span 0% to

Greystone - 2% designer space humidity and temperature transmitter. 4-20 mA output. 32F to 122F temp range.

2% Humidity Transmitter c/w Temperature Transmitter. These units come with a temperature transmitter that can be ordered with different outputs and temperature ranges.

  • Highly stable
  • ±2% Accuracy
  • Humidity span 0% to
Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Humidity Transmitters
Product Number RH110B02C1A2
Product Name Greystone RH 2% Dual Humidity/Temperature Transmitters
Unlock Full Specs
to access all available technical data

Similar Products

Dewpoint Transmitter - AcuDew - Shaw Moisture Meters
Shaw Moisture Meters
Specs
Variables Measured DewPoint
Dew Point Range -184 to 68 F (-120 to 20 C)
Compensation Temperature Compensation
View Details
Capacitive Humidity Sensor P14-W - P14-W (150pF ±50pF) - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temp -58 to 302 F (-50 to 150 C)
View Details
Moisture Generators and Turnkey Calibration Systems -  - Alpha Moisture Systems
Specs
Technology ChillMirror
Features Self Calibrating; Datalogger
Variables Measured DewPoint
View Details
 - Humid·Alert® HA-1 - Winland Electronics, Inc.
Winland Electronics, Inc.
Specs
Technology Nylon Band
Variables Measured Relative Humidity
Relative Humidity Range 20 to 80 %
View Details