HVACQuick.com Greystone RH 3% Dual Humidity/Temperature Transmitters RH110A03C2E2

Description
Greystone - 3% executive space humidity and temperature transmitter. 0-10 V output. 32F to 122F temp range. 3% Humidity Transmitter c/w Temperature Transmitter. These units come with a temperature transmitter that can be ordered with different outputs and temperature ranges.
Description
Greystone - 3% executive space humidity and temperature transmitter. 0-10 V output. 32F to 122F temp range. 3% Humidity Transmitter c/w Temperature Transmitter. These units come with a temperature transmitter that can be ordered with different outputs and temperature ranges.

Suppliers

Company
Product
Description
Supplier Links
Greystone RH 3% Dual Humidity/Temperature Transmitters - RH110A03C2E2 - HVACQuick.com
Medford, OR, USA
Greystone RH 3% Dual Humidity/Temperature Transmitters
RH110A03C2E2
Greystone RH 3% Dual Humidity/Temperature Transmitters RH110A03C2E2
Greystone - 3% executive space humidity and temperature transmitter. 0-10 V output. 32F to 122F temp range. 3% Humidity Transmitter c/w Temperature Transmitter. These units come with a temperature transmitter that can be ordered with different outputs and temperature ranges.

Greystone - 3% executive space humidity and temperature transmitter. 0-10 V output. 32F to 122F temp range.

3% Humidity Transmitter c/w Temperature Transmitter. These units come with a temperature transmitter that can be ordered with different outputs and temperature ranges.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Humidity Transmitters
Product Number RH110A03C2E2
Product Name Greystone RH 3% Dual Humidity/Temperature Transmitters
Unlock Full Specs
to access all available technical data

Similar Products

Dewpoint Transmitter - AcuDew - Shaw Moisture Meters
Shaw Moisture Meters
Specs
Variables Measured DewPoint
Dew Point Range -184 to 68 F (-120 to 20 C)
Compensation Temperature Compensation
View Details
Capacitive Humidity Sensor MK33 mini (200pF +/-40 pF) - MK33 mini (200pF +/-40pF) - Innovative Sensor Technology IST USA Division
Specs
Operating Temp -40 to 374 F (-40 to 190 C)
View Details
Single And Dual Channel Relative Humidity Transmitter - Model SEM161 - Status Instruments, Inc.
Specs
Variables Measured Relative Humidity; Temperature
Relative Humidity Range 0.0 to 100 %
Relative Humidity Accuracy 2 %
View Details
Michell Easidew EA2 | Moisture Meter - EA2-TX - Process Sensing Technologies USA
Process Sensing Technologies USA
Specs
Variables Measured Moisture Content; DewPoint
Dew Point Range ? to 68 F (? to 20 C)
Operating Temp -40 to 140 F (-40 to 60 C)
View Details