HVACQuick.com Greystone Low Pressure Transducer LP2B08

Description
Greystone - Low differential pressure transducer - jumper selectable. With LCD display. +/-500, +/-1000, 0-1000, 0-2000 Pa The LP2 Low Pressure Transducer can be used to measure positive, negative or differential pressure in the ranges of 1.00" W.C. to 12" W.C. (200 to 2000 Pa). • Jumper selectable 2 wire current and 3 wire voltage outputs standard • 24 Vac/dc power supply standard • Four variable jumper selectable pressure ranges, W.C. and Pa. • Functional weather resistant ABS Enclosure • Available options include LCD display and integrated static probe
Description
Greystone - Low differential pressure transducer - jumper selectable. With LCD display. +/-500, +/-1000, 0-1000, 0-2000 Pa The LP2 Low Pressure Transducer can be used to measure positive, negative or differential pressure in the ranges of 1.00" W.C. to 12" W.C. (200 to 2000 Pa). • Jumper selectable 2 wire current and 3 wire voltage outputs standard • 24 Vac/dc power supply standard • Four variable jumper selectable pressure ranges, W.C. and Pa. • Functional weather resistant ABS Enclosure • Available options include LCD display and integrated static probe

Suppliers

Company
Product
Description
Supplier Links
Greystone Low Pressure Transducer - LP2B08 - HVACQuick.com
Medford, OR, USA
Greystone Low Pressure Transducer
LP2B08
Greystone Low Pressure Transducer LP2B08
Greystone - Low differential pressure transducer - jumper selectable. With LCD display. +/-500, +/-1000, 0-1000, 0-2000 Pa The LP2 Low Pressure Transducer can be used to measure positive, negative or differential pressure in the ranges of 1.00" W.C. to 12" W.C. (200 to 2000 Pa). • Jumper selectable 2 wire current and 3 wire voltage outputs standard • 24 Vac/dc power supply standard • Four variable jumper selectable pressure ranges, W.C. and Pa. • Functional weather resistant ABS Enclosure • Available options include LCD display and integrated static probe

Greystone - Low differential pressure transducer - jumper selectable. With LCD display. +/-500, +/-1000, 0-1000, 0-2000 Pa

The LP2 Low Pressure Transducer can be used to measure positive, negative or differential pressure in the ranges of 1.00" W.C. to 12" W.C. (200 to 2000 Pa).

• Jumper selectable 2 wire current and 3 wire voltage outputs standard
• 24 Vac/dc power supply standard
• Four variable jumper selectable pressure ranges, W.C. and Pa.
• Functional weather resistant ABS Enclosure
• Available options include LCD display and integrated static probe

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Pressure Sensors
Product Number LP2B08
Product Name Greystone Low Pressure Transducer
Device Category Sensor (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - 39-2SMPB-02BTR-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Features Temperature Compensated
View Details
HYDRAULIC DATA LOGGER TEST KIT WITH PRESSURE TRANSDUCER, 8700 PSI (600 BAR) – SERVICEMAN PLUS (HPM4000) -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Display Type Digital Numerical Display
View Details
Ceracore UTC30 Pressure Transducer - UTC30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor or Transducer
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Pressure Sensors, Transducers - 1861-8MPP2-05-0X38-U-1-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 5 psi (3.52 m H2O)
View Details