HVACQuick.com Accumulair 1 Inch CARBON Filters FO11.25X11.25X1A

Description
11.25x11.25x1 (Actual Size). Accumulair Carbon Filters. Accumulair Carbon Odor-Ban Filters - 1 inch thickness. Carbon impregnated disposable pleated panel filters. A simple solution for controlling both odors and dust particles! Odorous gases and vapors are attracted to and held by the unique properties of the activated carbon material. Can be installed in virtually any HVAC system without modifications. Ideal applications include odors from cooking, new paint, new carpet, bathroom smells, cigarette smoke odor, pet odors. This product is listed and rated by Underwriters Laboratories as U.L. Class 2.
Description
11.25x11.25x1 (Actual Size). Accumulair Carbon Filters. Accumulair Carbon Odor-Ban Filters - 1 inch thickness. Carbon impregnated disposable pleated panel filters. A simple solution for controlling both odors and dust particles! Odorous gases and vapors are attracted to and held by the unique properties of the activated carbon material. Can be installed in virtually any HVAC system without modifications. Ideal applications include odors from cooking, new paint, new carpet, bathroom smells, cigarette smoke odor, pet odors. This product is listed and rated by Underwriters Laboratories as U.L. Class 2.

Suppliers

Company
Product
Description
Supplier Links
Accumulair 1 Inch CARBON Filters - FO11.25X11.25X1A - HVACQuick.com
Medford, OR, USA
Accumulair 1 Inch CARBON Filters
FO11.25X11.25X1A
Accumulair 1 Inch CARBON Filters FO11.25X11.25X1A
11.25x11.25x1 (Actual Size). Accumulair Carbon Filters. Accumulair Carbon Odor-Ban Filters - 1 inch thickness. Carbon impregnated disposable pleated panel filters. A simple solution for controlling both odors and dust particles! Odorous gases and vapors are attracted to and held by the unique properties of the activated carbon material. Can be installed in virtually any HVAC system without modifications. Ideal applications include odors from cooking, new paint, new carpet, bathroom smells, cigarette smoke odor, pet odors. This product is listed and rated by Underwriters Laboratories as U.L. Class 2.

11.25x11.25x1 (Actual Size). Accumulair Carbon Filters.

Accumulair Carbon Odor-Ban Filters - 1 inch thickness. Carbon impregnated disposable pleated panel filters. A simple solution for controlling both odors and dust particles!

Odorous gases and vapors are attracted to and held by the unique properties of the activated carbon material. Can be installed in virtually any HVAC system without modifications. Ideal applications include odors from cooking, new paint, new carpet, bathroom smells, cigarette smoke odor, pet odors. This product is listed and rated by Underwriters Laboratories as U.L. Class 2.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Air Filters (industrial)
Product Number FO11.25X11.25X1A
Product Name Accumulair 1 Inch CARBON Filters
Unlock Full Specs
to access all available technical data

Similar Products

80mm Aluminum Fan Filter Assembly - AFK-80 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 3.15 inch (80 mm)
View Details
HVAC Air Filters - 7302918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Pad
Media Type Pet
Height 15.51 inch (394 mm)
View Details
Gas filter cell GFC-12-G - GFC-12-G - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Media Type 2 x glued CaF2
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details