HVACQuick.com Accumulair 4 Inch Filters - MERV 13 FD19.25X23.25X4A

Description
19.25x23.25x4 (Actual Size) Accumulair Diamond 4-Inch Filter (MERV 13) Accumulair 4" Diamond MERV 13 filters. - Electrostatically charged filter media captures airborne allergens smaller than 1 micron! - Great for helping reduce airborne allergens such as bacteria, particles that carry viruses, pollen, mold spores, fine dust, and pet dander. - Accumulair filter material will not support the development of mold, mildew, bacteria or other microorganisms in normal use. - No chemicals added. Accumulair filters are chemical free! - Over 30-times more efficient at capturing micro particles than ordinary fiberglass filters.
Description
19.25x23.25x4 (Actual Size) Accumulair Diamond 4-Inch Filter (MERV 13) Accumulair 4" Diamond MERV 13 filters. - Electrostatically charged filter media captures airborne allergens smaller than 1 micron! - Great for helping reduce airborne allergens such as bacteria, particles that carry viruses, pollen, mold spores, fine dust, and pet dander. - Accumulair filter material will not support the development of mold, mildew, bacteria or other microorganisms in normal use. - No chemicals added. Accumulair filters are chemical free! - Over 30-times more efficient at capturing micro particles than ordinary fiberglass filters.

Suppliers

Company
Product
Description
Supplier Links
Accumulair 4 Inch Filters - MERV 13 - FD19.25X23.25X4A - HVACQuick.com
Medford, OR, USA
Accumulair 4 Inch Filters - MERV 13
FD19.25X23.25X4A
Accumulair 4 Inch Filters - MERV 13 FD19.25X23.25X4A
19.25x23.25x4 (Actual Size) Accumulair Diamond 4-Inch Filter (MERV 13) Accumulair 4" Diamond MERV 13 filters. - Electrostatically charged filter media captures airborne allergens smaller than 1 micron! - Great for helping reduce airborne allergens such as bacteria, particles that carry viruses, pollen, mold spores, fine dust, and pet dander. - Accumulair filter material will not support the development of mold, mildew, bacteria or other microorganisms in normal use. - No chemicals added. Accumulair filters are chemical free! - Over 30-times more efficient at capturing micro particles than ordinary fiberglass filters.

19.25x23.25x4 (Actual Size) Accumulair Diamond 4-Inch Filter (MERV 13)

Accumulair 4" Diamond MERV 13 filters.

- Electrostatically charged filter media captures airborne allergens smaller than 1 micron!
- Great for helping reduce airborne allergens such as bacteria, particles that carry viruses, pollen, mold spores, fine dust, and pet dander.
- Accumulair filter material will not support the development of mold, mildew, bacteria or other microorganisms in normal use.
- No chemicals added. Accumulair filters are chemical free!
- Over 30-times more efficient at capturing micro particles than ordinary fiberglass filters.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Air Filters (industrial)
Product Number FD19.25X23.25X4A
Product Name Accumulair 4 Inch Filters - MERV 13
Unlock Full Specs
to access all available technical data

Similar Products

127mm Aluminum Fan Filter Assembly - AFK-127 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 5 inch (127 mm)
View Details
Gas filter cell GFC-35 - GFC-35 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Media Type 2 x soldered CaF2
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
MAC 10 ® LEAC Fan Filter Unit -  - Envirco
Specs
Construction Fan Filters; HEPA / ULPA
Features Replaceable Filter Media
View Details
60mm Aluminum & Stainless Steel Fan Filter, Mill No Finish - 06250-M - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details