HVACQuick.com Line Voltage Thermostats ETD5-S-1S

Description
Mechanical room thermostat. Heating or cooling action. Line or low voltage applications. The ETD5 Two-Position Room Thermostats are designed for on/off control with set points from 50° to 90°F. The ETD5-S-1S is a heating/cooling thermostat and uses a snap-acting switch for line or low voltage applications. Voltage: 24-277 VAC. Current: 22A. Differential Htg-2°F, Clg-4°F. Contact
Description
Mechanical room thermostat. Heating or cooling action. Line or low voltage applications. The ETD5 Two-Position Room Thermostats are designed for on/off control with set points from 50° to 90°F. The ETD5-S-1S is a heating/cooling thermostat and uses a snap-acting switch for line or low voltage applications. Voltage: 24-277 VAC. Current: 22A. Differential Htg-2°F, Clg-4°F. Contact

Suppliers

Company
Product
Description
Supplier Links
Line Voltage Thermostats - ETD5-S-1S - HVACQuick.com
Medford, OR, USA
Line Voltage Thermostats
ETD5-S-1S
Line Voltage Thermostats ETD5-S-1S
Mechanical room thermostat. Heating or cooling action. Line or low voltage applications. The ETD5 Two-Position Room Thermostats are designed for on/off control with set points from 50° to 90°F. The ETD5-S-1S is a heating/cooling thermostat and uses a snap-acting switch for line or low voltage applications. Voltage: 24-277 VAC. Current: 22A. Differential Htg-2°F, Clg-4°F. Contact

Mechanical room thermostat. Heating or cooling action. Line or low voltage applications.

The ETD5 Two-Position Room Thermostats are designed for on/off control with set points from 50° to 90°F. The ETD5-S-1S is a heating/cooling thermostat and uses a snap-acting switch for line or low voltage applications.

Voltage: 24-277 VAC. Current: 22A. Differential Htg-2°F, Clg-4°F. Contact

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Thermostats
Product Number ETD5-S-1S
Product Name Line Voltage Thermostats
Thermostat Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Digital Thermostat - PXR3 Series - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Thermostat Type Digital
Set Point Range 32 to 2912 F (0.0 to 1600 C)
View Details
Single-phase temperature- regulator / -guard - Typ 8801 – 8804 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 608 F (0.0 to 320 C)
View Details