HVACQuick.com Zflex Cat 3 Stainless Flue Pipe - 4 inch 2SVSWTF04

Description
Wall thimble. Adjustable from 4 to 7 inches. Z-Flex 4 inch stainless steel Category III AL29-4C gas vent piping. Z-Vent is manufactured using AL29-4C advanced ferritic stainless steel with unmatched corrosion resistance for use with condensing furnaces and boilers. Z-Vent was developed in the early 1980s and has thousands of field installations to date. Z-Vent is now manufactured utilizing a fail-safe gasket connection. No sealant is required. Z-Vent is suitable for use with boilers, high efficiency furnaces, pool heaters, unit heaters and water heaters. 15 year limited warranty. Simple gasketed connection - no sealant needed. Features the highest pressure rating in the industry. The only metallic special gas vent you can cut to length on site. New fusion welded pipe seams for a smoother finish and better fit. 1 inch clearance to combustibles - can be installed where clearances are minimal.
Description
Wall thimble. Adjustable from 4 to 7 inches. Z-Flex 4 inch stainless steel Category III AL29-4C gas vent piping. Z-Vent is manufactured using AL29-4C advanced ferritic stainless steel with unmatched corrosion resistance for use with condensing furnaces and boilers. Z-Vent was developed in the early 1980s and has thousands of field installations to date. Z-Vent is now manufactured utilizing a fail-safe gasket connection. No sealant is required. Z-Vent is suitable for use with boilers, high efficiency furnaces, pool heaters, unit heaters and water heaters. 15 year limited warranty. Simple gasketed connection - no sealant needed. Features the highest pressure rating in the industry. The only metallic special gas vent you can cut to length on site. New fusion welded pipe seams for a smoother finish and better fit. 1 inch clearance to combustibles - can be installed where clearances are minimal.

Suppliers

Company
Product
Description
Supplier Links
Zflex Cat 3 Stainless Flue Pipe - 4 inch - 2SVSWTF04 - HVACQuick.com
Medford, OR, USA
Zflex Cat 3 Stainless Flue Pipe - 4 inch
2SVSWTF04
Zflex Cat 3 Stainless Flue Pipe - 4 inch 2SVSWTF04
Wall thimble. Adjustable from 4 to 7 inches. Z-Flex 4 inch stainless steel Category III AL29-4C gas vent piping. Z-Vent is manufactured using AL29-4C advanced ferritic stainless steel with unmatched corrosion resistance for use with condensing furnaces and boilers. Z-Vent was developed in the early 1980s and has thousands of field installations to date. Z-Vent is now manufactured utilizing a fail-safe gasket connection. No sealant is required. Z-Vent is suitable for use with boilers, high efficiency furnaces, pool heaters, unit heaters and water heaters. 15 year limited warranty. Simple gasketed connection - no sealant needed. Features the highest pressure rating in the industry. The only metallic special gas vent you can cut to length on site. New fusion welded pipe seams for a smoother finish and better fit. 1 inch clearance to combustibles - can be installed where clearances are minimal.

Wall thimble. Adjustable from 4 to 7 inches. Z-Flex 4 inch stainless steel Category III AL29-4C gas vent piping.

Z-Vent is manufactured using AL29-4C advanced ferritic stainless steel with unmatched corrosion resistance for use with condensing furnaces and boilers. Z-Vent was developed in the early 1980s and has thousands of field installations to date. Z-Vent is now manufactured utilizing a fail-safe gasket connection. No sealant is required. Z-Vent is suitable for use with boilers, high efficiency furnaces, pool heaters, unit heaters and water heaters. 15 year limited warranty.

Simple gasketed connection - no sealant needed. Features the highest pressure rating in the industry. The only metallic special gas vent you can cut to length on site. New fusion welded pipe seams for a smoother finish and better fit. 1 inch clearance to combustibles - can be installed where clearances are minimal.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Industrial Pipe
Product Number 2SVSWTF04
Product Name Zflex Cat 3 Stainless Flue Pipe - 4 inch
Unlock Full Specs
to access all available technical data

Similar Products

Launch Cylinder, 14
Specs
Features Flanged
Material Steel
Diameter 14"
View Details
Pipes - Plastic-Pipes - 193017173 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE
Maximum Pressure 232 psi (163 m H2O)
View Details
Plastic Pipes - 7845169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Pbt
Length 82.02 ft (250 dm)
View Details
Stainless Steel Pipe - 1/8
Eagle Stainless Tube & Fabrication, Inc.
Specs
Features Flanged (optional feature)
Material Stainless
Diameter 1/8"; 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"
View Details