HVACQuick.com Zflex Cat 3 Stainless Flue Pipe - 4 inch 2SVSADJSF04

Description
Steep roof flashing for 7/12 thru 12/12 pitch. Z-Flex 4 inch stainless steel Category III AL29-4C gas vent piping. Z-Vent is manufactured using AL29-4C advanced ferritic stainless steel with unmatched corrosion resistance for use with condensing furnaces and boilers. Z-Vent was developed in the early 1980s and has thousands of field installations to date. Z-Vent is now manufactured utilizing a fail-safe gasket connection. No sealant is required. Z-Vent is suitable for use with boilers, high efficiency furnaces, pool heaters, unit heaters and water heaters. 15 year limited warranty. Simple gasketed connection - no sealant needed. Features the highest pressure rating in the industry. The only metallic special gas vent you can cut to length on site. New fusion welded pipe seams for a smoother finish and better fit. 1 inch clearance to combustibles - can be installed where clearances are minimal.
Description
Steep roof flashing for 7/12 thru 12/12 pitch. Z-Flex 4 inch stainless steel Category III AL29-4C gas vent piping. Z-Vent is manufactured using AL29-4C advanced ferritic stainless steel with unmatched corrosion resistance for use with condensing furnaces and boilers. Z-Vent was developed in the early 1980s and has thousands of field installations to date. Z-Vent is now manufactured utilizing a fail-safe gasket connection. No sealant is required. Z-Vent is suitable for use with boilers, high efficiency furnaces, pool heaters, unit heaters and water heaters. 15 year limited warranty. Simple gasketed connection - no sealant needed. Features the highest pressure rating in the industry. The only metallic special gas vent you can cut to length on site. New fusion welded pipe seams for a smoother finish and better fit. 1 inch clearance to combustibles - can be installed where clearances are minimal.

Suppliers

Company
Product
Description
Supplier Links
Zflex Cat 3 Stainless Flue Pipe - 4 inch - 2SVSADJSF04 - HVACQuick.com
Medford, OR, USA
Zflex Cat 3 Stainless Flue Pipe - 4 inch
2SVSADJSF04
Zflex Cat 3 Stainless Flue Pipe - 4 inch 2SVSADJSF04
Steep roof flashing for 7/12 thru 12/12 pitch. Z-Flex 4 inch stainless steel Category III AL29-4C gas vent piping. Z-Vent is manufactured using AL29-4C advanced ferritic stainless steel with unmatched corrosion resistance for use with condensing furnaces and boilers. Z-Vent was developed in the early 1980s and has thousands of field installations to date. Z-Vent is now manufactured utilizing a fail-safe gasket connection. No sealant is required. Z-Vent is suitable for use with boilers, high efficiency furnaces, pool heaters, unit heaters and water heaters. 15 year limited warranty. Simple gasketed connection - no sealant needed. Features the highest pressure rating in the industry. The only metallic special gas vent you can cut to length on site. New fusion welded pipe seams for a smoother finish and better fit. 1 inch clearance to combustibles - can be installed where clearances are minimal.

Steep roof flashing for 7/12 thru 12/12 pitch. Z-Flex 4 inch stainless steel Category III AL29-4C gas vent piping.

Z-Vent is manufactured using AL29-4C advanced ferritic stainless steel with unmatched corrosion resistance for use with condensing furnaces and boilers. Z-Vent was developed in the early 1980s and has thousands of field installations to date. Z-Vent is now manufactured utilizing a fail-safe gasket connection. No sealant is required. Z-Vent is suitable for use with boilers, high efficiency furnaces, pool heaters, unit heaters and water heaters. 15 year limited warranty.

Simple gasketed connection - no sealant needed. Features the highest pressure rating in the industry. The only metallic special gas vent you can cut to length on site. New fusion welded pipe seams for a smoother finish and better fit. 1 inch clearance to combustibles - can be installed where clearances are minimal.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Industrial Pipe
Product Number 2SVSADJSF04
Product Name Zflex Cat 3 Stainless Flue Pipe - 4 inch
Unlock Full Specs
to access all available technical data

Similar Products

Launch Cylinder, 6
Specs
Features Flanged
Material Steel
Diameter 6"
View Details
Plastic Pipes - 7845683 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Pp
Length 6.56 ft (20 dm)
View Details
PEEK Pipe - VICTREX™ - Victrex PLC
Specs
Application Chemical; Hot Water; Aerospace Piping Systems
Features Flexible
Material Plastic; PEEK
View Details
Compressed Air Piping - SmartPipe+™ - Kaeser Compressors, Inc.
Specs
Application Compressed Air
Material Aluminum
Diameter 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 20.1 mm, 25.1 mm, 32mm, 40.1 mm, 50.1 mm, 63.1 mm
View Details