HVACQuick.com Zflex Cat 3 Stainless Flue Pipe - 4 inch 2SVEPWCF0401

Description
12" rigid straight section. Gasketed. Z-Flex 4 inch stainless steel Category III AL29-4C gas vent piping. Z-Vent is manufactured using AL29-4C advanced ferritic stainless steel with unmatched corrosion resistance for use with condensing furnaces and boilers. Z-Vent was developed in the early 1980s and has thousands of field installations to date. Z-Vent is now manufactured utilizing a fail-safe gasket connection. No sealant is required. Z-Vent is suitable for use with boilers, high efficiency furnaces, pool heaters, unit heaters and water heaters. 15 year limited warranty. Simple gasketed connection - no sealant needed. Features the highest pressure rating in the industry. The only metallic special gas vent you can cut to length on site. New fusion welded pipe seams for a smoother finish and better fit. 1 inch clearance to combustibles - can be installed where clearances are minimal.
Description
12" rigid straight section. Gasketed. Z-Flex 4 inch stainless steel Category III AL29-4C gas vent piping. Z-Vent is manufactured using AL29-4C advanced ferritic stainless steel with unmatched corrosion resistance for use with condensing furnaces and boilers. Z-Vent was developed in the early 1980s and has thousands of field installations to date. Z-Vent is now manufactured utilizing a fail-safe gasket connection. No sealant is required. Z-Vent is suitable for use with boilers, high efficiency furnaces, pool heaters, unit heaters and water heaters. 15 year limited warranty. Simple gasketed connection - no sealant needed. Features the highest pressure rating in the industry. The only metallic special gas vent you can cut to length on site. New fusion welded pipe seams for a smoother finish and better fit. 1 inch clearance to combustibles - can be installed where clearances are minimal.

Suppliers

Company
Product
Description
Supplier Links
Zflex Cat 3 Stainless Flue Pipe - 4 inch - 2SVEPWCF0401 - HVACQuick.com
Medford, OR, USA
Zflex Cat 3 Stainless Flue Pipe - 4 inch
2SVEPWCF0401
Zflex Cat 3 Stainless Flue Pipe - 4 inch 2SVEPWCF0401
12" rigid straight section. Gasketed. Z-Flex 4 inch stainless steel Category III AL29-4C gas vent piping. Z-Vent is manufactured using AL29-4C advanced ferritic stainless steel with unmatched corrosion resistance for use with condensing furnaces and boilers. Z-Vent was developed in the early 1980s and has thousands of field installations to date. Z-Vent is now manufactured utilizing a fail-safe gasket connection. No sealant is required. Z-Vent is suitable for use with boilers, high efficiency furnaces, pool heaters, unit heaters and water heaters. 15 year limited warranty. Simple gasketed connection - no sealant needed. Features the highest pressure rating in the industry. The only metallic special gas vent you can cut to length on site. New fusion welded pipe seams for a smoother finish and better fit. 1 inch clearance to combustibles - can be installed where clearances are minimal.

12" rigid straight section. Gasketed. Z-Flex 4 inch stainless steel Category III AL29-4C gas vent piping.

Z-Vent is manufactured using AL29-4C advanced ferritic stainless steel with unmatched corrosion resistance for use with condensing furnaces and boilers. Z-Vent was developed in the early 1980s and has thousands of field installations to date. Z-Vent is now manufactured utilizing a fail-safe gasket connection. No sealant is required. Z-Vent is suitable for use with boilers, high efficiency furnaces, pool heaters, unit heaters and water heaters. 15 year limited warranty.

Simple gasketed connection - no sealant needed. Features the highest pressure rating in the industry. The only metallic special gas vent you can cut to length on site. New fusion welded pipe seams for a smoother finish and better fit. 1 inch clearance to combustibles - can be installed where clearances are minimal.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Industrial Pipe
Product Number 2SVEPWCF0401
Product Name Zflex Cat 3 Stainless Flue Pipe - 4 inch
Unlock Full Specs
to access all available technical data

Similar Products

Air Pro Pipe - 5803120 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material Polyethylene (PE)
Diameter 12"; 12 in
Length 16.4 ft (49.99 dm)
View Details
Pipes - pre-insulated-Pipes - 340013034 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PB; PE-RT; Brass; PE-X; Pre-insulated
Length 164 ft (500 dm)
Wall Thickness 0.1181 inch (3 mm)
View Details
Stainless Steel Pipe - 1/8
Eagle Stainless Tube & Fabrication, Inc.
Specs
Features Flanged (optional feature)
Material Stainless
Diameter 1/8"; 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"
View Details