HVACQuick.com Setra 231 Liquid Differential Pressure Transducers IN-STOCK 231G-MS3-2F-D

Description
Setra Multi-Range Liquid Pressure Transducer Model 231. Range: 25, 50, 125, 250, +/- 25, +/- 50,+/- 125,+/- 250 PSID. 1/8 Inch NPT (Female) Pressure Fitting. Optional LCD Display Included. NOW IN-STOCK AS PART OF OUR EXPRESS PROGRAM! The Model 231 "all in one" design provides users with field accessible ranging, choice of output and field zeroing. Choose from three configurable pressure transducers offering 8 switch selectable pressure ranges from ± 5 psid up 50 psid, ±10 up to 100 psid or ±25 up to 250 psid, and choice of 0-5 VDC, 1-5 VDC, 0-10 VDC or 4 to 20 mA output in each transducer. Features: - Field Selectable Output - 4 to 20 mA, 0-5, 1-5, and 0-10 VDC Output - Field Selectable Pressure Ranges - All Cast Aluminum, NEMA 4 Rated Housing - RoHS Compliant
Description
Setra Multi-Range Liquid Pressure Transducer Model 231. Range: 25, 50, 125, 250, +/- 25, +/- 50,+/- 125,+/- 250 PSID. 1/8 Inch NPT (Female) Pressure Fitting. Optional LCD Display Included. NOW IN-STOCK AS PART OF OUR EXPRESS PROGRAM! The Model 231 "all in one" design provides users with field accessible ranging, choice of output and field zeroing. Choose from three configurable pressure transducers offering 8 switch selectable pressure ranges from ± 5 psid up 50 psid, ±10 up to 100 psid or ±25 up to 250 psid, and choice of 0-5 VDC, 1-5 VDC, 0-10 VDC or 4 to 20 mA output in each transducer. Features: - Field Selectable Output - 4 to 20 mA, 0-5, 1-5, and 0-10 VDC Output - Field Selectable Pressure Ranges - All Cast Aluminum, NEMA 4 Rated Housing - RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
Setra 231 Liquid Differential Pressure Transducers IN-STOCK - 231G-MS3-2F-D - HVACQuick.com
Medford, OR, USA
Setra 231 Liquid Differential Pressure Transducers IN-STOCK
231G-MS3-2F-D
Setra 231 Liquid Differential Pressure Transducers IN-STOCK 231G-MS3-2F-D
Setra Multi-Range Liquid Pressure Transducer Model 231. Range: 25, 50, 125, 250, +/- 25, +/- 50,+/- 125,+/- 250 PSID. 1/8 Inch NPT (Female) Pressure Fitting. Optional LCD Display Included. NOW IN-STOCK AS PART OF OUR EXPRESS PROGRAM! The Model 231 "all in one" design provides users with field accessible ranging, choice of output and field zeroing. Choose from three configurable pressure transducers offering 8 switch selectable pressure ranges from ± 5 psid up 50 psid, ±10 up to 100 psid or ±25 up to 250 psid, and choice of 0-5 VDC, 1-5 VDC, 0-10 VDC or 4 to 20 mA output in each transducer. Features: - Field Selectable Output - 4 to 20 mA, 0-5, 1-5, and 0-10 VDC Output - Field Selectable Pressure Ranges - All Cast Aluminum, NEMA 4 Rated Housing - RoHS Compliant

Setra Multi-Range Liquid Pressure Transducer Model 231. Range: 25, 50, 125, 250, +/- 25, +/- 50,+/- 125,+/- 250 PSID. 1/8 Inch NPT (Female) Pressure Fitting. Optional LCD Display Included.

NOW IN-STOCK AS PART OF OUR EXPRESS PROGRAM!

The Model 231 "all in one" design provides users with field accessible ranging, choice of output and field zeroing. Choose from three configurable pressure transducers offering 8 switch selectable pressure ranges from ± 5 psid up 50 psid, ±10 up to 100 psid or ±25 up to 250 psid, and choice of 0-5 VDC, 1-5 VDC, 0-10 VDC or 4 to 20 mA output in each transducer.

Features:
- Field Selectable Output
- 4 to 20 mA, 0-5, 1-5, and 0-10 VDC Output
- Field Selectable Pressure Ranges
- All Cast Aluminum, NEMA 4 Rated Housing
- RoHS Compliant

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Pressure Sensors
Product Number 231G-MS3-2F-D
Product Name Setra 231 Liquid Differential Pressure Transducers IN-STOCK
Device Category Sensor (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure transducer P3ICP/20bar - 1-P3ICP/20BAR - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Pressure Transducers - 11020932-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 50 psi (35.19 m H2O)
View Details