Versatile, low cost elastomeric isolators protect against shock and vibration and reduce structure borne noise. Barry Ring & Bushing isolators consist of an elastomeric ring and elastomeric bushing and are designed to be directly incorporated into the structural components of the equipment to be mounted. Any number of these isolators can be installed in parallel for greater load capacity and may be stacked in series when greater deflection capacity is required.
| Hutchinson Aerospace and Industry | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | WR1-060 |
| Product Name | W Series Versatile Elastomeric Isolator |
| Application | Vibration Isolation |
| Type | Universal Mount |
| Load Capacity | 12.00 lbs (5.44 kg) |