Hutchinson Aerospace and Industry Cupmount Series Cup Style Mount UC-1015

Description
A universal set of mounts for protection from severe shock environments, high-frequency vibration and structure borne noise. Barry Cupmounts combine protection against severe shock with efficient vibration isolation characteristics at frequencies above 40 Hertz. They can be mounted in any orientation for protection of sensitive electronic, electrical and mechanical equipment from high impact shocks.
Description
A universal set of mounts for protection from severe shock environments, high-frequency vibration and structure borne noise. Barry Cupmounts combine protection against severe shock with efficient vibration isolation characteristics at frequencies above 40 Hertz. They can be mounted in any orientation for protection of sensitive electronic, electrical and mechanical equipment from high impact shocks.

Suppliers

Company
Product
Description
Supplier Links
Cupmount Series Cup Style Mount - UC-1015 - Hutchinson Aerospace and Industry
Hopkinton, MA, USA
Cupmount Series Cup Style Mount
UC-1015
Cupmount Series Cup Style Mount UC-1015
A universal set of mounts for protection from severe shock environments, high-frequency vibration and structure borne noise. Barry Cupmounts combine protection against severe shock with efficient vibration isolation characteristics at frequencies above 40 Hertz. They can be mounted in any orientation for protection of sensitive electronic, electrical and mechanical equipment from high impact shocks.

A universal set of mounts for protection from severe shock environments, high-frequency vibration and structure borne noise. Barry Cupmounts combine protection against severe shock with efficient vibration isolation characteristics at frequencies above 40 Hertz. They can be mounted in any orientation for protection of sensitive electronic, electrical and mechanical equipment from high impact shocks.

Supplier's Site

Technical Specifications

  Hutchinson Aerospace and Industry
Product Category Vibration Isolators and Machine Mounts
Product Number UC-1015
Product Name Cupmount Series Cup Style Mount
Application Vibration Isolation
Type Cup Mount
Features Anchoring Holes; Oil Resistant
Thickness 1.17 inch (29.77 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Vibration Damper (Stud) - VD4 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric; Threaded Stud
Load Capacity 12.36 to 777.81 lbs (5.61 to 352.75 kg)
View Details
2.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 60.00 lbs (27.21 kg)
Thickness 1.00 inch (25.40 mm)
View Details
SUPER HEAVY DUTY STEEL LEVELING GLIDE - ADHS-85-30-200 - ADHS-85-30-200 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Load Capacity 9900.00 lbs (4489.80 kg)
View Details