Mid-frequency, low profile, high deflection mounts for protection from severe vibration and shock. Barry TT-B Mounts are mid-frequency isolators with a large deflection capacity, designed to give both shock and vibration isolation protection. The standard Neoprene version is for applications where temperature extremes are not a factor.
| Hutchinson Aerospace and Industry | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | TT-B-1 |
| Product Name | TTB Series Neoprene or HI-DAMP High Deflection Mount |
| Application | Vibration Isolation |
| Type | Bubble Mount |
| Features | Anchoring Holes |
| Load Capacity | 10.00 lbs (4.54 kg) |
| Thickness | 1.74 inch (44.20 mm) |