A universal set of mounts for protection from severe shock environments, high-frequency vibration and structure borne noise. Barry Cupmounts combine protection against severe shock with efficient vibration isolation characteristics at frequencies above 40 Hertz. They can be mounted in any orientation for protection of sensitive electronic, electrical and mechanical equipment from high impact shocks.
| Hutchinson Aerospace and Industry | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | NC-3125 |
| Product Name | Cupmount Series Cup Style Mount |
| Application | Vibration Isolation |
| Type | Cup Mount |
| Features | Anchoring Holes; Oil Resistant |
| Thickness | 3.56 inch (90.47 mm) |