Rugged, all metal cable type isolators offer excellent shock and vibration protection in hostile environments. Cablemounts are designed to perform efficiently without material or performance degradation in extremely hostile environments. They are operational under wide extremes of temperature ranges and resist chemicals, oils and abrasives.
| Hutchinson Aerospace and Industry | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | CM08758-5 |
| Product Name | Cablemount Series All Metal Cable Type Isolator |
| Application | Vibration Isolation |
| Type | Cable Mount |
| Features | Anchoring Holes; Oil Resistant; Stainless Steel |
| Load Capacity | 400.00 lbs (181.41 kg) |
| Thickness | 8.50 inch (215.90 mm) |