Hutchinson Aerospace and Industry Cablemount Series All Metal Cable Type Isolator CM05008-2

Description
Rugged, all metal cable type isolators offer excellent shock and vibration protection in hostile environments. Cablemounts are designed to perform efficiently without material or performance degradation in extremely hostile environments. They are operational under wide extremes of temperature ranges and resist chemicals, oils and abrasives.
Datasheet
Description
Rugged, all metal cable type isolators offer excellent shock and vibration protection in hostile environments. Cablemounts are designed to perform efficiently without material or performance degradation in extremely hostile environments. They are operational under wide extremes of temperature ranges and resist chemicals, oils and abrasives.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cablemount Series All Metal Cable Type Isolator - CM05008-2 - Hutchinson Aerospace and Industry
Hopkinton, MA, USA
Cablemount Series All Metal Cable Type Isolator
CM05008-2
Cablemount Series All Metal Cable Type Isolator CM05008-2
Rugged, all metal cable type isolators offer excellent shock and vibration protection in hostile environments. Cablemounts are designed to perform efficiently without material or performance degradation in extremely hostile environments. They are operational under wide extremes of temperature ranges and resist chemicals, oils and abrasives.

Rugged, all metal cable type isolators offer excellent shock and vibration protection in hostile environments. Cablemounts are designed to perform efficiently without material or performance degradation in extremely hostile environments. They are operational under wide extremes of temperature ranges and resist chemicals, oils and abrasives.

Supplier's Site Datasheet

Technical Specifications

  Hutchinson Aerospace and Industry
Product Category Vibration Isolators and Machine Mounts
Product Number CM05008-2
Product Name Cablemount Series All Metal Cable Type Isolator
Application Vibration Isolation
Type Cable Mount
Features Anchoring Holes; Oil Resistant; Stainless Steel
Load Capacity 475.00 lbs (215.42 kg)
Thickness 3.50 inch (88.90 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mount-for.125
Specs
Application Vibration Isolation
Features Threaded Stud
View Details
Original Series Stud Style w/Delrin® Base - Extended Length - Steel - NP307S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details
SS GLIDE - ADCS60-20-100 - ADCS60-20-100 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Stainless Steel; Threaded Stud
Load Capacity 1938.00 lbs (878.91 kg)
View Details
WEAR™ Pipe Restraint - 12-1.0-37 - Enidine Inc.
Specs
Application Vibration Isolation
Type Wire Energy Absorbing Rope Isolator
Features Anchoring Holes; Metric (optional feature)
View Details