Hutchinson Aerospace and Industry Cablemount Series All Metal Cable Type Isolator CM01878-5

Description
Rugged, all metal cable type isolators offer excellent shock and vibration protection in hostile environments. Cablemounts are designed to perform efficiently without material or performance degradation in extremely hostile environments. They are operational under wide extremes of temperature ranges and resist chemicals, oils and abrasives.
Datasheet
Description
Rugged, all metal cable type isolators offer excellent shock and vibration protection in hostile environments. Cablemounts are designed to perform efficiently without material or performance degradation in extremely hostile environments. They are operational under wide extremes of temperature ranges and resist chemicals, oils and abrasives.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cablemount Series All Metal Cable Type Isolator - CM01878-5 - Hutchinson Aerospace and Industry
Hopkinton, MA, USA
Cablemount Series All Metal Cable Type Isolator
CM01878-5
Cablemount Series All Metal Cable Type Isolator CM01878-5
Rugged, all metal cable type isolators offer excellent shock and vibration protection in hostile environments. Cablemounts are designed to perform efficiently without material or performance degradation in extremely hostile environments. They are operational under wide extremes of temperature ranges and resist chemicals, oils and abrasives.

Rugged, all metal cable type isolators offer excellent shock and vibration protection in hostile environments. Cablemounts are designed to perform efficiently without material or performance degradation in extremely hostile environments. They are operational under wide extremes of temperature ranges and resist chemicals, oils and abrasives.

Supplier's Site Datasheet

Technical Specifications

  Hutchinson Aerospace and Industry
Product Category Vibration Isolators and Machine Mounts
Product Number CM01878-5
Product Name Cablemount Series All Metal Cable Type Isolator
Application Vibration Isolation
Type Cable Mount
Features Anchoring Holes; Oil Resistant; Stainless Steel
Load Capacity 120.00 lbs (54.42 kg)
Thickness 1.60 inch (40.64 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Rope Isolator - WR12-606-06 - Enidine Inc.
Specs
Application Vibration Isolation
Type Wire Rope Isolator
Features Anchoring Holes; Metric (optional feature); Oil Resistant; Stainless Steel; RoHS Compliant
View Details
Plastic Leveling Feet - LVA100 / LVE100 - Imao-Fixtureworks
Specs
Application Leveling
Type Leveling Foot
Features Metric; Stainless Steel; Threaded Stud
View Details
Elastomeric Isolator, NewDamp, High Load, 180-800 kg - ND40T-4 - Newport MKS
Specs
Load Capacity 1764.00 lbs (800.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details