All-attitude, highly damped mounts for protection of equipment from vibration, shock during steady-state acceleration. Barry B-Mounts provide shock and vibration isolation for avionic equipment in high performance aircraft. They feature low resonant transmissibility and isolate high frequency vibration without snubbing during high "g" maneuvers.
| Hutchinson Aerospace and Industry | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | B43-DB-1 |
| Product Name | B Mount SeriesHighly Damped Cup Style Mount |
| Application | Vibration Isolation |
| Type | Cup Mount |
| Features | Anchoring Holes; Stainless Steel (optional feature) |
| Load Capacity | 1.00 lbs (0.45 kg) |
| Thickness | 0.67 inch (17.07 mm) |