PennEngineering® Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Metric CHC-M5-20

Description
These studs ensure permanent mounting in metal sheets as thin as 1.60mm. The fastener head is locked securely in a blind, milled hole and is able to handle substantial loads. The concealed-head feature allows the side of the sheet opposite installation to remain smooth. Sheet preparation only requires a milled blind hole to the recommended minimum depth. Center-cutting end mills for hole preparation are available from PennEngineering. Installation of the concealed-head studs and standoffs is simple using a hollow anvil and solid punch. Place the head of the fastener in the hole and insert using any standard press. Displaced sheet metal flows smoothly around the head into the undercut.
Request a Quote
Description
These studs ensure permanent mounting in metal sheets as thin as 1.60mm. The fastener head is locked securely in a blind, milled hole and is able to handle substantial loads. The concealed-head feature allows the side of the sheet opposite installation to remain smooth. Sheet preparation only requires a milled blind hole to the recommended minimum depth. Center-cutting end mills for hole preparation are available from PennEngineering. Installation of the concealed-head studs and standoffs is simple using a hollow anvil and solid punch. Place the head of the fastener in the hole and insert using any standard press. Displaced sheet metal flows smoothly around the head into the undercut.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Concealed-head self-clinching stud, type CHC, for metric thread M5 x 0.8, designed for permanent installation in steel or aluminum sheets as thin as 1.6 mm. The stud provides a reusable thread and allows the back side of the sheet to remain smooth. It requires a blind hole with a diameter of 7.93 mm and a minimum mounting depth of 5.6 mm. The maximum sheet thickness for installation is 20 mm. Installation is accomplished using a PEMSERTER press or standard press, with the flange seated flush to the sheet surface.

Datasheet Summary
Powered by GS/AI

Concealed-head self-clinching stud, type CHC, for metric thread M5 x 0.8, designed for permanent installation in steel or aluminum sheets as thin as 1.6 mm. The stud provides a reusable thread and allows the back side of the sheet to remain smooth. It requires a blind hole with a diameter of 7.93 mm and a minimum mounting depth of 5.6 mm. The maximum sheet thickness for installation is 20 mm. Installation is accomplished using a PEMSERTER press or standard press, with the flange seated flush to the sheet surface.

Suppliers

Company
Product
Description
Supplier Links
Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Metric - CHC-M5-20 - PennEngineering®
Danboro, PA, United States
Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Metric
CHC-M5-20
Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Metric CHC-M5-20
These studs ensure permanent mounting in metal sheets as thin as 1.60mm. The fastener head is locked securely in a blind, milled hole and is able to handle substantial loads. The concealed-head feature allows the side of the sheet opposite installation to remain smooth. Sheet preparation only requires a milled blind hole to the recommended minimum depth. Center-cutting end mills for hole preparation are available from PennEngineering. Installation of the concealed-head studs and standoffs is simple using a hollow anvil and solid punch. Place the head of the fastener in the hole and insert using any standard press. Displaced sheet metal flows smoothly around the head into the undercut.

These studs ensure permanent mounting in metal sheets as thin as 1.60mm.
The fastener head is locked securely in a blind, milled hole and is able to handle substantial loads. The concealed-head feature allows the side of the sheet opposite installation to remain smooth.
Sheet preparation only requires a milled blind hole to the recommended minimum depth. Center-cutting end mills for hole preparation are available from PennEngineering. Installation of the concealed-head studs and standoffs is simple using a hollow anvil and solid punch. Place the head of the fastener in the hole and insert using any standard press. Displaced sheet metal flows smoothly around the head into the undercut.

Supplier's Site Datasheet
Concealed Head Studs - CHC-M5-20 - bisco industries
Anaheim, CA, United States
Concealed Head Studs
CHC-M5-20
Concealed Head Studs CHC-M5-20
Concealed Head Studs

Concealed Head Studs

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Studs Studs
Product Number CHC-M5-20 CHC-M5-20
Product Name Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Metric Concealed Head Studs
Attachment Pressed Threaded
Shape Round
Design Units Metric Metric
Metric M5 M5; M5 x 0.8
Unlock Full Specs
to access all available technical data

Similar Products

Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Metric - CHC-M4-8 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units Metric
View Details
2 suppliers
Blind Threaded Studs - Metric - AESS-8125-7-9-17-9 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units Metric
View Details
Self-Clinching Pilot Pins - FH-3 mm-6ZI - bisco industries
Specs
Design Units Metric
Material Steel
View Details
Self-Clinching Threaded Studs - Type FH/FHS/FHA - Unified - FH-440-20ZC - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units English
View Details
2 suppliers