RS Components, Ltd. 1264280

Description
RS Pro stud mounts made from a natural rubber designed to be simple and economical to fix. The stud mounts achieve high vibration damping in both shear and compression. Type = Male to Male Thread Size = M8 Material = Natural Rubber Diameter = 45mm Shore Hardness = 60Shore A Overall Height = 82mm Maximum Operating Temperature = +70°C Minimum Operating Temperature = -25°C Series = AD
Request a Quote
Description
RS Pro stud mounts made from a natural rubber designed to be simple and economical to fix. The stud mounts achieve high vibration damping in both shear and compression. Type = Male to Male Thread Size = M8 Material = Natural Rubber Diameter = 45mm Shore Hardness = 60Shore A Overall Height = 82mm Maximum Operating Temperature = +70°C Minimum Operating Temperature = -25°C Series = AD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1264280 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro stud mounts made from a natural rubber designed to be simple and economical to fix. The stud mounts achieve high vibration damping in both shear and compression. Type = Male to Male Thread Size = M8 Material = Natural Rubber Diameter = 45mm Shore Hardness = 60Shore A Overall Height = 82mm Maximum Operating Temperature = +70°C Minimum Operating Temperature = -25°C Series = AD

RS Pro stud mounts made from a natural rubber designed to be simple and economical to fix. The stud mounts achieve high vibration damping in both shear and compression.
Type = Male to Male
Thread Size = M8
Material = Natural Rubber
Diameter = 45mm
Shore Hardness = 60Shore A
Overall Height = 82mm
Maximum Operating Temperature = +70°C
Minimum Operating Temperature = -25°C
Series = AD

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 1264280
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1265930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 1.18 inch (30 mm)
View Details
 - 1264966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 1.38 inch (35 mm)
View Details
 - 2371966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 1.3 inch (33 mm)
View Details
 - 8112423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 2.95 inch (75 mm)
View Details