500 Series mounts are low cost isolators that provide high load carrying capacity, compact size and stability. These all attitude mounts are perfect for isolating truck, bus and marine engines.
| Hutchinson Aerospace and Industry | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | 508-1 |
| Product Name | 500 Series Tube Mount Isolator |
| Application | Vibration Isolation |
| Type | Bonded Tube Mount |
| Features | Anchoring Holes; Oil Resistant |
| Load Capacity | 270.00 lbs (122.45 kg) |
| Thickness | 2.00 inch (50.80 mm) |