This drill motor from Husqvarna is extremely easy to operate. The DM 280 features an ergonomic handle that makes it easy to carry around. The controls are designed and positioned to further enhance ergonomics and to facilitate drilling. The DM 280 can be used on all of Husqvarna’s larger drill stands, and for drill bits up to 14" in diameter. The machine has three gear stages, so you can find the optimal drilling speed. Voltage
230 / 110 V Power
2700 W Phases
1 Speeds
3 Spindle speed full load low speed
240/540/930rpm Spindle speed full load high speed
350/780/1340rpm Rated output, W
1750/1850 W Rated current, A
13/25 A Spindle speed idle high speed
440/970/1670 rpm Spindle speed idle low speed
300/660/1140 rpm
This drill motor from Husqvarna is extremely easy to operate. The DM 280 features an ergonomic handle that makes it easy to carry around. The controls are designed and positioned to further enhance ergonomics and to facilitate drilling. The DM 280 can be used on all of Husqvarna’s larger drill stands, and for drill bits up to 14" in diameter. The machine has three gear stages, so you can find the optimal drilling speed.
| Voltage | 230 / 110 V |
| Power | 2700 W |
| Phases | 1 |
| Speeds | 3 |
| Spindle speed full load low speed | 240/540/930rpm |
| Spindle speed full load high speed | 350/780/1340rpm |
| Rated output, W | 1750/1850 W |
| Rated current, A | 13/25 A |
| Spindle speed idle high speed | 440/970/1670 rpm |
| Spindle speed idle low speed | 300/660/1140 rpm |