Husky Corporation Hydraulic Filter & Assembly & Components & Kit 2827667

Description
REOLACEMENT FILTER, EFFICIENCY: BETA 6[C] >= 1000 (ISO 16889 & DFE), COLLAPSE RATING; 150, END CAP: PLASTIC, FLOW DIRECTION: IN/OUT, MEDIA TYPE: MICROGLASS SUPPORTED BOTH SIDES, SEAL MATERIAL TYPE; VITON O-RING. FREE 2 YEAR RADWELL WARRANTY
Description
REOLACEMENT FILTER, EFFICIENCY: BETA 6[C] >= 1000 (ISO 16889 & DFE), COLLAPSE RATING; 150, END CAP: PLASTIC, FLOW DIRECTION: IN/OUT, MEDIA TYPE: MICROGLASS SUPPORTED BOTH SIDES, SEAL MATERIAL TYPE; VITON O-RING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Filter & Assembly & Components & Kit - 217409383 - Radwell International
Willingboro, NJ, United States
Hydraulic Filter & Assembly & Components & Kit
217409383
Hydraulic Filter & Assembly & Components & Kit 217409383
REOLACEMENT FILTER, EFFICIENCY: BETA 6[C] >= 1000 (ISO 16889 & DFE), COLLAPSE RATING; 150, END CAP: PLASTIC, FLOW DIRECTION: IN/OUT, MEDIA TYPE: MICROGLASS SUPPORTED BOTH SIDES, SEAL MATERIAL TYPE; VITON O-RING. FREE 2 YEAR RADWELL WARRANTY

REOLACEMENT FILTER, EFFICIENCY: BETA 6[C] >= 1000 (ISO 16889 & DFE), COLLAPSE RATING; 150, END CAP: PLASTIC, FLOW DIRECTION: IN/OUT, MEDIA TYPE: MICROGLASS SUPPORTED BOTH SIDES, SEAL MATERIAL TYPE; VITON O-RING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Filter Elements
Product Number 217409383
Product Name Hydraulic Filter & Assembly & Components & Kit
Filtration Product HydraulicFluid
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Replacement Hydraulic Filter Elements - 296448 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 10.00 µm (0.3937 mils)
Flow Rate (Liquids) 52.8 GPM (200 L/min)
View Details
2.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details