Hurst Hardwoods Butter Rum/Toffee

Description
CONSTRUCTION: Solid Wood DIMENSIONS: 2-1/4 IN. x 5/16 IN. x 8 - 84 IN. Random Lengths EDGE PROFILE: Square Edges/Square Ends INSTALL METHODS: Glue Down or Staple Down Are Both Acceptable Methods of Installation for this Product. CAN INSTALL: Can be installed on, above, or below ground levels WARRANTY: 25 Year Finish, Lifetime Structural warranty, Lifetime Adhesive Bond Warranty DESCRIPTION: The Natural Choice Collection brings you the beauty of solid hardwood in a format that is suitable for the both the Glue-Down installation method and the Staple-Down installation method. Because it is only 5/16" thick, it is stable enough to be glued directly down to a concrete slab that has been checked for proper moisture content. Available in Ash, Maple, Red Oak and White Oak, this is one of Bruce' most versatile lines and includes a total of 29 colors/varieties. This flooring has square edges and ends and is protected with Bruce Dura-Luster Plus urethane finish. The Oak selections are made available in both regular gloss and Low Gloss finish options. The Maple and Ash selections are offered ONLY in the LOW GLOSS finish so be sure to choose the one that is right for you.
Description
CONSTRUCTION: Solid Wood DIMENSIONS: 2-1/4 IN. x 5/16 IN. x 8 - 84 IN. Random Lengths EDGE PROFILE: Square Edges/Square Ends INSTALL METHODS: Glue Down or Staple Down Are Both Acceptable Methods of Installation for this Product. CAN INSTALL: Can be installed on, above, or below ground levels WARRANTY: 25 Year Finish, Lifetime Structural warranty, Lifetime Adhesive Bond Warranty DESCRIPTION: The Natural Choice Collection brings you the beauty of solid hardwood in a format that is suitable for the both the Glue-Down installation method and the Staple-Down installation method. Because it is only 5/16" thick, it is stable enough to be glued directly down to a concrete slab that has been checked for proper moisture content. Available in Ash, Maple, Red Oak and White Oak, this is one of Bruce' most versatile lines and includes a total of 29 colors/varieties. This flooring has square edges and ends and is protected with Bruce Dura-Luster Plus urethane finish. The Oak selections are made available in both regular gloss and Low Gloss finish options. The Maple and Ash selections are offered ONLY in the LOW GLOSS finish so be sure to choose the one that is right for you.

Suppliers

Company
Product
Description
Supplier Links
CONSTRUCTION: Solid Wood DIMENSIONS: 2-1/4 IN. x 5/16 IN. x 8 - 84 IN. Random Lengths EDGE PROFILE: Square Edges/Square Ends INSTALL METHODS: Glue Down or Staple Down Are Both Acceptable Methods of Installation for this Product. CAN INSTALL: Can be installed on, above, or below ground levels WARRANTY: 25 Year Finish, Lifetime Structural warranty, Lifetime Adhesive Bond Warranty DESCRIPTION: The Natural Choice Collection brings you the beauty of solid hardwood in a format that is suitable for the both the Glue-Down installation method and the Staple-Down installation method. Because it is only 5/16" thick, it is stable enough to be glued directly down to a concrete slab that has been checked for proper moisture content. Available in Ash, Maple, Red Oak and White Oak, this is one of Bruce' most versatile lines and includes a total of 29 colors/varieties. This flooring has square edges and ends and is protected with Bruce Dura-Luster Plus urethane finish. The Oak selections are made available in both regular gloss and Low Gloss finish options. The Maple and Ash selections are offered ONLY in the LOW GLOSS finish so be sure to choose the one that is right for you.

CONSTRUCTION: Solid Wood
DIMENSIONS: 2-1/4 IN. x 5/16 IN. x 8 - 84 IN. Random Lengths EDGE PROFILE: Square Edges/Square Ends
INSTALL METHODS: Glue Down or Staple Down Are Both Acceptable Methods of Installation for this Product.
CAN INSTALL: Can be installed on, above, or below ground levels
WARRANTY: 25 Year Finish, Lifetime Structural warranty, Lifetime Adhesive Bond Warranty
DESCRIPTION: The Natural Choice Collection brings you the beauty of solid hardwood in a format that is suitable for the both the Glue-Down installation method and the Staple-Down installation method. Because it is only 5/16" thick, it is stable enough to be glued directly down to a concrete slab that has been checked for proper moisture content. Available in Ash, Maple, Red Oak and White Oak, this is one of Bruce' most versatile lines and includes a total of 29 colors/varieties. This flooring has square edges and ends and is protected with Bruce Dura-Luster Plus urethane finish. The Oak selections are made available in both regular gloss and Low Gloss finish options. The Maple and Ash selections are offered ONLY in the LOW GLOSS finish so be sure to choose the one that is right for you.

Supplier's Site

Technical Specifications

  Hurst Hardwoods
Product Category Flooring (industrial)
Product Number Butter Rum/Toffee
Type Hardwood
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
AirMesh Screening - Item # AM-XXXX - Carrier & Sandstedt Ent. Inc.
Carrier & Sandstedt Ent. Inc.
Specs
Type Grating
View Details
Rockport® Tile, Size 6
Specs
Application Commercial
Color/Finish Hammered
Thickness 0.3750 inch (9.52 mm)
View Details