Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FLOORING (INDUSTRIAL)
HURST HARDWOODS
3"/5" OAK ANTIQUE BROWN - ALT WIDTH --
Hurst Hardwoods
3"/5" Oak Antique Brown - ALT Width
Description
3"/5" Oak Antique Brown - ALT Width
Hurst Hardwoods
Done
Description
3"/5" Oak Antique Brown - ALT Width
Suppliers
Company
Product
Description
Supplier Links
Hurst Hardwoods
Oldsmar, FL, USA
3"/5" Oak Antique Brown - ALT Width
3"/5" Oak Antique Brown - ALT Width
3"/5" Oak Antique Brown - ALT Width
3"/5" Oak Antique Brown - ALT Width
Supplier's Site
Technical Specifications
Hurst Hardwoods
Product Category
Flooring (industrial)
Product Number
3"/5" Oak Antique Brown - ALT Width
Type
Engineered Wood
Unlock Full Specs
to access all available technical data
Similar Products
MarShield
MarShield Non-Lead Radiation Shielding Materials
T-flex®
Specs
Application
Industrial
Type
Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish
Yellow, Non-Slip Diamond Tread Surface
View Details
American Floor Mats
Levant Pattern Garage Flooring
Specs
Type
Vinyl Sheet
Material
Plastic
View Details
Fosroc Limited
Medium Duty Floor Surfacing System
Cemtop GP12
View Details
American Floor Products Co., Inc.
Poly-Grid® Interlocking Tile, Size 12" x 12"
DM-1877
Specs
Application
Commercial
Color/Finish
Black
Thickness
0.5000 inch (12.7 mm)
View Details