Dillon Manufacturing, Inc. 1.5MM x 60° Serrated - Jaw Nuts KW6JN7

Description
Jaw Nuts
Description
Jaw Nuts

Suppliers

Company
Product
Description
Supplier Links
1.5MM x 60° Serrated - Jaw Nuts - KW6JN7 - Dillon Manufacturing, Inc.
Springfield, OH, USA
1.5MM x 60° Serrated - Jaw Nuts
KW6JN7
1.5MM x 60° Serrated - Jaw Nuts KW6JN7
Jaw Nuts

Jaw Nuts

Supplier's Site

Technical Specifications

  Dillon Manufacturing, Inc.
Product Category Chuck Jaws
Product Number KW6JN7
Product Name 1.5MM x 60° Serrated - Jaw Nuts
Unlock Full Specs
to access all available technical data

Similar Products

 - A15FSHFG - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Shape 3.0mm x 60° Serrated
View Details
 - 18PEH - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Soft Jaw
Jaw Shape 1/16" x 90° Serrated
View Details