Huron Machine Products, Inc. C2912.5EHFG

Description
Chuck Size: 12.5 Diameter: 12.5 Height: EXTRA HIGH Screw Size: 1/2 Thread Size: N/A Material: CAST IRON
Description
Chuck Size: 12.5 Diameter: 12.5 Height: EXTRA HIGH Screw Size: 1/2 Thread Size: N/A Material: CAST IRON

Suppliers

Company
Product
Description
Supplier Links
Chuck Size: 12.5 Diameter: 12.5 Height: EXTRA HIGH Screw Size: 1/2 Thread Size: N/A Material: CAST IRON

Chuck Size: 12.5
Diameter: 12.5
Height: EXTRA HIGH
Screw Size: 1/2
Thread Size: N/A
Material: CAST IRON

Supplier's Site

Technical Specifications

  Huron Machine Products, Inc.
Product Category Chuck Jaws
Product Number C2912.5EHFG
Jaw Shape 1/16" x 90° Serrated
Unlock Full Specs
to access all available technical data

Similar Products

 - A10HEHO - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Soft Jaw
Jaw Shape American Standard Tongue & Groove
View Details
 - 7PSH - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Soft Jaw
Jaw Shape 1/16" x 90° Serrated
View Details