Huron Machine Products, Inc. A8FSHFG

Description
Chuck Size: 8.0 Diameter: 8 Height: STANDARD Screw Size: M12 Thread Size: N/A Material: ALUMINUM
Description
Chuck Size: 8.0 Diameter: 8 Height: STANDARD Screw Size: M12 Thread Size: N/A Material: ALUMINUM

Suppliers

Company
Product
Description
Supplier Links
Chuck Size: 8.0 Diameter: 8 Height: STANDARD Screw Size: M12 Thread Size: N/A Material: ALUMINUM

Chuck Size: 8.0
Diameter: 8
Height: STANDARD
Screw Size: M12
Thread Size: N/A
Material: ALUMINUM

Supplier's Site

Technical Specifications

  Huron Machine Products, Inc.
Product Category Chuck Jaws
Product Number A8FSHFG
Jaw Shape 3.0mm x 60° Serrated
Unlock Full Specs
to access all available technical data

Similar Products

 - A12A01 - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Soft Jaw
Jaw Shape Square Key
View Details
 - 6PEHP - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Soft Jaw
Jaw Shape 1/16" x 90° Serrated
View Details