Huron Machine Products, Inc. 12HSHFG

Description
Chuck Size: 12.0 Diameter: 12 Height: STANDARD Screw Size: 5/8 Thread Size: N/A Material: STEEL
Description
Chuck Size: 12.0 Diameter: 12 Height: STANDARD Screw Size: 5/8 Thread Size: N/A Material: STEEL

Suppliers

Company
Product
Description
Supplier Links
Chuck Size: 12.0 Diameter: 12 Height: STANDARD Screw Size: 5/8 Thread Size: N/A Material: STEEL

Chuck Size: 12.0
Diameter: 12
Height: STANDARD
Screw Size: 5/8
Thread Size: N/A
Material: STEEL

Supplier's Site

Technical Specifications

  Huron Machine Products, Inc.
Product Category Chuck Jaws
Product Number 12HSHFG
Jaw Shape American Standard Tongue & Groove
Unlock Full Specs
to access all available technical data

Similar Products

 - 8LAK - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Shape Square Key
View Details
 - A11JSH - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Soft Jaw
Jaw Shape 1.5mm x 60° Serrated
View Details