Huron Machine Products, Inc. A7PEHFG

Description
Chuck Size: 6.5 Diameter: 6.5 Height: EXTRA HIGH Screw Size: 5/16 Thread Size: N/A Material: ALUMINUM
Description
Chuck Size: 6.5 Diameter: 6.5 Height: EXTRA HIGH Screw Size: 5/16 Thread Size: N/A Material: ALUMINUM

Suppliers

Company
Product
Description
Supplier Links
Chuck Size: 6.5 Diameter: 6.5 Height: EXTRA HIGH Screw Size: 5/16 Thread Size: N/A Material: ALUMINUM

Chuck Size: 6.5
Diameter: 6.5
Height: EXTRA HIGH
Screw Size: 5/16
Thread Size: N/A
Material: ALUMINUM

Supplier's Site

Technical Specifications

  Huron Machine Products, Inc.
Product Category Chuck Jaws
Product Number A7PEHFG
Jaw Shape 1/16" x 90° Serrated
Unlock Full Specs
to access all available technical data

Similar Products

 - A12AP - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Soft Jaw
Jaw Shape Square Key
View Details
 - A12JEHP - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Soft Jaw
Jaw Shape 1.5mm x 60° Serrated
View Details