Huron Machine Products, Inc. A12MEHFG

Description
Chuck Size: 12.0 Diameter: 12 Height: EXTRA HIGH Screw Size: 1/2 Thread Size: N/A Material: ALUMINUM
Description
Chuck Size: 12.0 Diameter: 12 Height: EXTRA HIGH Screw Size: 1/2 Thread Size: N/A Material: ALUMINUM

Suppliers

Company
Product
Description
Supplier Links
Chuck Size: 12.0 Diameter: 12 Height: EXTRA HIGH Screw Size: 1/2 Thread Size: N/A Material: ALUMINUM

Chuck Size: 12.0
Diameter: 12
Height: EXTRA HIGH
Screw Size: 1/2
Thread Size: N/A
Material: ALUMINUM

Supplier's Site

Technical Specifications

  Huron Machine Products, Inc.
Product Category Chuck Jaws
Product Number A12MEHFG
Jaw Shape American Standard Tongue & Groove
Unlock Full Specs
to access all available technical data

Similar Products

 - A12JSHP - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Soft Jaw
Jaw Shape 1.5mm x 60° Serrated
View Details
 - A10FEHFG - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Shape 3.0mm x 60° Serrated
View Details