Huron Machine Products, Inc. A6MSH

Description
Chuck Size: 6.0 Diameter: 6 Height: STANDARD Screw Size: 3/8 Thread Size: N/A Material: ALUMINUM
Description
Chuck Size: 6.0 Diameter: 6 Height: STANDARD Screw Size: 3/8 Thread Size: N/A Material: ALUMINUM

Suppliers

Company
Product
Description
Supplier Links
Chuck Size: 6.0 Diameter: 6 Height: STANDARD Screw Size: 3/8 Thread Size: N/A Material: ALUMINUM

Chuck Size: 6.0
Diameter: 6
Height: STANDARD
Screw Size: 3/8
Thread Size: N/A
Material: ALUMINUM

Supplier's Site

Technical Specifications

  Huron Machine Products, Inc.
Product Category Chuck Jaws
Product Number A6MSH
Jaw Type Soft Jaw
Unlock Full Specs
to access all available technical data

Similar Products

 - A14JSH - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Soft Jaw
Jaw Shape 1.5mm x 60° Serrated
View Details
 - 5NE15P - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Soft Jaw
Jaw Shape 3.0mm x 60° Serrated
View Details