Huot Manufacturing CNC Portable Tooling Carts ToolScoot

Description
Heavy 14 gauge unibody construction with see through design. Includes 6 shelves – 5 for toolholders and 1 utility. Nylon inserts protect and securely hold toolholders. Shelves can be set flat or at a 20 degree angle. Heavy duty 5′ casters – two swivel with brakes and two stationary, rated to 1,200 pounds.
Description
Heavy 14 gauge unibody construction with see through design. Includes 6 shelves – 5 for toolholders and 1 utility. Nylon inserts protect and securely hold toolholders. Shelves can be set flat or at a 20 degree angle. Heavy duty 5′ casters – two swivel with brakes and two stationary, rated to 1,200 pounds.

Suppliers

Company
Product
Description
Supplier Links
CNC Portable Tooling Carts - ToolScoot - Huot Manufacturing
St. Paul, MN, USA
CNC Portable Tooling Carts
ToolScoot
CNC Portable Tooling Carts ToolScoot
Heavy 14 gauge unibody construction with see through design. Includes 6 shelves – 5 for toolholders and 1 utility. Nylon inserts protect and securely hold toolholders. Shelves can be set flat or at a 20 degree angle. Heavy duty 5′ casters – two swivel with brakes and two stationary, rated to 1,200 pounds.

Heavy 14 gauge unibody construction with see through design. Includes 6 shelves – 5 for toolholders and 1 utility. Nylon inserts protect and securely hold toolholders. Shelves can be set flat or at a 20 degree angle. Heavy duty 5″ casters – two swivel with brakes and two stationary, rated to 1,200 pounds.

Supplier's Site

Technical Specifications

  Huot Manufacturing
Product Category Material Handling Carts and Trucks
Product Number ToolScoot
Product Name CNC Portable Tooling Carts
Unlock Full Specs
to access all available technical data

Similar Products

Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
MultiTek cart - RV-NH33A3X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details