RS Components, Ltd. Trolleys 2308234

Description
Rubbermaid Commercial Products
Request a Quote
Description
Rubbermaid Commercial Products
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolleys - 2308234 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolleys
2308234
Trolleys 2308234
Rubbermaid Commercial Products

Rubbermaid Commercial Products

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Material Handling Carts and Trucks
Product Number 2308234
Product Name Trolleys
Capacity 100 lbs (45 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Sack Trucks - 2837101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 551 lbs (250 kg)
Material Steel
View Details
Trolleys - 1038686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Material Plastic
Length 43 inch (1100 mm)
View Details
Trolleys - 6693756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Material Aluminum
Length 25 inch (630 mm)
View Details
Trolleys - 3468083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 220 lbs (100 kg)
Length 24 inch (610 mm)
Width 16 inch (410 mm)
View Details