Hunter Fan Company Dual Circulating Fan 90436

Description
Indoor Home Hunter circulating fans bring the Hunter style, quality, craftsmanship, and performance to every room in – and around – your home. Hunter's dual circulating fan provides maximum airflow delivered by a powerful Hunter motor. And with individual adjustability of each fan, it makes cooling your room a breeze. Pedestal Fan Size: 10" Black Finish Indoor Home Three speeds Tilt Adjustable
Description
Indoor Home Hunter circulating fans bring the Hunter style, quality, craftsmanship, and performance to every room in – and around – your home. Hunter's dual circulating fan provides maximum airflow delivered by a powerful Hunter motor. And with individual adjustability of each fan, it makes cooling your room a breeze. Pedestal Fan Size: 10" Black Finish Indoor Home Three speeds Tilt Adjustable

Suppliers

Company
Product
Description
Supplier Links
Dual Circulating Fan - 90436 - Hunter Fan Company
Memphis, TN, USA
Dual Circulating Fan
90436
Dual Circulating Fan 90436
Indoor Home Hunter circulating fans bring the Hunter style, quality, craftsmanship, and performance to every room in – and around – your home. Hunter's dual circulating fan provides maximum airflow delivered by a powerful Hunter motor. And with individual adjustability of each fan, it makes cooling your room a breeze. Pedestal Fan Size: 10" Black Finish Indoor Home Three speeds Tilt Adjustable

Indoor Home

Hunter circulating fans bring the Hunter style, quality, craftsmanship, and performance to every room in – and around – your home. Hunter's dual circulating fan provides maximum airflow delivered by a powerful Hunter motor. And with individual adjustability of each fan, it makes cooling your room a breeze.


  • Pedestal Fan
  • Size: 10"
  • Black Finish
  • Indoor Home
  • Three speeds
  • Tilt Adjustable
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Fans and Blowers (industrial)
Product Number 90436
Product Name Dual Circulating Fan
Configuration Mancooler
Unlock Full Specs
to access all available technical data

Similar Products

Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
 - PBL.1812 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration High-speed air dryer
Design Centrifugal
View Details
Backward Curved Fan - N88 45701 460V - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for HVAC/R / Fans for Data Center Cooling / Railway Fans / Fans for Wind and Solar Power / Backward Curved Fans / EC Fans
View Details
Explosion Proof Blower - EXV500-7W 5HP - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
Product Form Packaged
Environment Clean
View Details