Hunter Fan Company Retro Fan 90406

Description
Indoor Decorative Hunter circulating fans bring the Hunter style, quality, craftsmanship, and performance to every room in – and around – your home. Hunter's Retro fan provides maximum airflow delievered by a powerful, three-speed Hunter motor. With its all-metal construction, 85° of smooth oscillation, and adjustable tilt, it makes cooling your room a breeze. No assembly is required and Hunter's Dust Armor™ nanotechnology blade coating repels 50% of dust build up. Table Fan Size: 12" Oil Rubbed Bronze Finish Indoor Decorative 5-Year Limited Warranty 85° of smooth oscillation All-Metal Construction Dust Armor™ Oscillating Three speeds Tilt Adjustable
Description
Indoor Decorative Hunter circulating fans bring the Hunter style, quality, craftsmanship, and performance to every room in – and around – your home. Hunter's Retro fan provides maximum airflow delievered by a powerful, three-speed Hunter motor. With its all-metal construction, 85° of smooth oscillation, and adjustable tilt, it makes cooling your room a breeze. No assembly is required and Hunter's Dust Armor™ nanotechnology blade coating repels 50% of dust build up. Table Fan Size: 12" Oil Rubbed Bronze Finish Indoor Decorative 5-Year Limited Warranty 85° of smooth oscillation All-Metal Construction Dust Armor™ Oscillating Three speeds Tilt Adjustable

Suppliers

Company
Product
Description
Supplier Links
Retro Fan - 90406 - Hunter Fan Company
Memphis, TN, USA
Retro Fan
90406
Retro Fan 90406
Indoor Decorative Hunter circulating fans bring the Hunter style, quality, craftsmanship, and performance to every room in – and around – your home. Hunter's Retro fan provides maximum airflow delievered by a powerful, three-speed Hunter motor. With its all-metal construction, 85° of smooth oscillation, and adjustable tilt, it makes cooling your room a breeze. No assembly is required and Hunter's Dust Armor™ nanotechnology blade coating repels 50% of dust build up. Table Fan Size: 12" Oil Rubbed Bronze Finish Indoor Decorative 5-Year Limited Warranty 85° of smooth oscillation All-Metal Construction Dust Armor™ Oscillating Three speeds Tilt Adjustable

Indoor Decorative

Hunter circulating fans bring the Hunter style, quality, craftsmanship, and performance to every room in – and around – your home. Hunter's Retro fan provides maximum airflow delievered by a powerful, three-speed Hunter motor. With its all-metal construction, 85° of smooth oscillation, and adjustable tilt, it makes cooling your room a breeze. No assembly is required and Hunter's Dust Armor™ nanotechnology blade coating repels 50% of dust build up.


  • Table Fan
  • Size: 12"
  • Oil Rubbed Bronze Finish
  • Indoor Decorative
  • 5-Year Limited Warranty
  • 85° of smooth oscillation
  • All-Metal Construction
  • Dust Armor™
  • Oscillating
  • Three speeds
  • Tilt Adjustable
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Fans and Blowers (industrial)
Product Number 90406
Product Name Retro Fan
Configuration Mancooler
Unlock Full Specs
to access all available technical data

Similar Products

Backward Curved Centrifugal, Configurations - Series 03 Configurations - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 36.0 inch (305 to 914 mm)
Features Dampers
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
View Details
Turbo Blowers - VFT71-2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; HVAC
Product Form Packaged
Environment Clean
View Details
PTGA SERIES - Axial Exhaust Fans - PTGA-150D 220-240V/50Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Clean
View Details