Small Bath
Hunter has brought beauty to the bathroom. Whether it’s a design feature or blends into the ceiling, a bathroom fan is more than a quick way to keep the mirror from fogging. Hunter bathroom fans provide superior air movement to remove excess moisture from your home – and away from your family – before it creates an unhealthy environment. That is a truly beautiful thing, indeed.
Brushed Chrome
60W - A15 bulb(s)
60w bulb(s)
Number of Bulbs: 2
Nightlight Bulb Type:
51-80 CFM CFM
Duct Diameter: 4"
For use over shower
Small Bath
Hunter has brought beauty to the bathroom. Whether it’s a design feature or blends into the ceiling, a bathroom fan is more than a quick way to keep the mirror from fogging. Hunter bathroom fans provide superior air movement to remove excess moisture from your home – and away from your family – before it creates an unhealthy environment. That is a truly beautiful thing, indeed.
- Brushed Chrome
- 60W - A15 bulb(s)
- 60w bulb(s)
- Number of Bulbs: 2
- Nightlight Bulb Type:
- 51-80 CFM CFM
- Duct Diameter: 4"
- For use over shower