Hunter Fan Company Auberville® - 44" 28699

Description
Casual Small Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Nickel Finish Stained Oak / Roasted Walnut Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) Bulbs Included Swirled Marble glass .374 Amps on high speed 13° Blade pitch Number of Blades: 5 3 Position Mounting CFM High: 3372 RPM High: 198 3" Downrod Included Bulb Watts: 60W 90% pre-assembled for 5 minute, easy installation Can be installed without light kit Can be used with ceiling 8ft and under Dust Armor® blade coating Easy Lock® Blades for Easy Assembly Light fixture included Limited Lifetime Warranty
Description
Casual Small Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Nickel Finish Stained Oak / Roasted Walnut Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) Bulbs Included Swirled Marble glass .374 Amps on high speed 13° Blade pitch Number of Blades: 5 3 Position Mounting CFM High: 3372 RPM High: 198 3" Downrod Included Bulb Watts: 60W 90% pre-assembled for 5 minute, easy installation Can be installed without light kit Can be used with ceiling 8ft and under Dust Armor® blade coating Easy Lock® Blades for Easy Assembly Light fixture included Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
Auberville® - 44" - 28699 - Hunter Fan Company
Memphis, TN, USA
Auberville® - 44"
28699
Auberville® - 44" 28699
Casual Small Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Nickel Finish Stained Oak / Roasted Walnut Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) Bulbs Included Swirled Marble glass .374 Amps on high speed 13° Blade pitch Number of Blades: 5 3 Position Mounting CFM High: 3372 RPM High: 198 3" Downrod Included Bulb Watts: 60W 90% pre-assembled for 5 minute, easy installation Can be installed without light kit Can be used with ceiling 8ft and under Dust Armor® blade coating Easy Lock® Blades for Easy Assembly Light fixture included Limited Lifetime Warranty

Casual

Small Room

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • Brushed Nickel Finish
  • Stained Oak / Roasted Walnut Blades
  • Motor Type: WhisperWind® Motor
  • Number of Bulbs: 2 Candelabra bulb(s)
  • Bulbs Included
  • Swirled Marble glass
  • .374 Amps on high speed
  • 13° Blade pitch
  • Number of Blades: 5
  • 3 Position Mounting
  • CFM High: 3372
  • RPM High: 198
  • 3" Downrod Included
  • Bulb Watts: 60W
  • 90% pre-assembled for 5 minute, easy installation
  • Can be installed without light kit
  • Can be used with ceiling 8ft and under
  • Dust Armor® blade coating
  • Easy Lock® Blades for Easy Assembly
  • Light fixture included
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 28699
Product Name Auberville® - 44"
Unlock Full Specs
to access all available technical data

Similar Products