Hunter Fan Company The Stratford® Five Minute Fan - 44" 28689

Description
Casual Small Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! New Bronze Finish Dark Mocha / Rustic Lodge Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Compact Fluorescent bulb(s) Bulbs Included Amber Marble glass 12° Blade pitch Number of Blades: 5 3 Position Mounting CFM High: 4139 RPM High: 220 Hands Free Canopy 3" Downrod Included Bulb Watts: 14W 90% pre-assembled for 5 minute, easy installation Easy Lock® Blades for Easy Assembly Light fixture included Limited Lifetime Warranty
Description
Casual Small Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! New Bronze Finish Dark Mocha / Rustic Lodge Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Compact Fluorescent bulb(s) Bulbs Included Amber Marble glass 12° Blade pitch Number of Blades: 5 3 Position Mounting CFM High: 4139 RPM High: 220 Hands Free Canopy 3" Downrod Included Bulb Watts: 14W 90% pre-assembled for 5 minute, easy installation Easy Lock® Blades for Easy Assembly Light fixture included Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
The Stratford® Five Minute Fan - 44" - 28689 - Hunter Fan Company
Memphis, TN, USA
The Stratford® Five Minute Fan - 44"
28689
The Stratford® Five Minute Fan - 44" 28689
Casual Small Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! New Bronze Finish Dark Mocha / Rustic Lodge Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Compact Fluorescent bulb(s) Bulbs Included Amber Marble glass 12° Blade pitch Number of Blades: 5 3 Position Mounting CFM High: 4139 RPM High: 220 Hands Free Canopy 3" Downrod Included Bulb Watts: 14W 90% pre-assembled for 5 minute, easy installation Easy Lock® Blades for Easy Assembly Light fixture included Limited Lifetime Warranty

Casual

Small Room

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • New Bronze Finish
  • Dark Mocha / Rustic Lodge Blades
  • Motor Type: WhisperWind® Motor
  • Number of Bulbs: 2 Compact Fluorescent bulb(s)
  • Bulbs Included
  • Amber Marble glass
  • 12° Blade pitch
  • Number of Blades: 5
  • 3 Position Mounting
  • CFM High: 4139
  • RPM High: 220
  • Hands Free Canopy
  • 3" Downrod Included
  • Bulb Watts: 14W
  • 90% pre-assembled for 5 minute, easy installation
  • Easy Lock® Blades for Easy Assembly
  • Light fixture included
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 28689
Product Name The Stratford® Five Minute Fan - 44"
Unlock Full Specs
to access all available technical data

Similar Products