Hunter Fan Company Dimensions - 52" 25867

Description
Contemporary Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Nickel Finish Maple / Mahogany Veneer Blades Motor Type: WhisperWind® Motor 14° Blade pitch Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 6300 RPM High: 190 Wobble-Free® Canopy ENERGY STAR® Limited Lifetime Warranty
Description
Contemporary Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Nickel Finish Maple / Mahogany Veneer Blades Motor Type: WhisperWind® Motor 14° Blade pitch Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 6300 RPM High: 190 Wobble-Free® Canopy ENERGY STAR® Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
Dimensions - 52" - 25867 - Hunter Fan Company
Memphis, TN, USA
Dimensions - 52"
25867
Dimensions - 52" 25867
Contemporary Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Nickel Finish Maple / Mahogany Veneer Blades Motor Type: WhisperWind® Motor 14° Blade pitch Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 6300 RPM High: 190 Wobble-Free® Canopy ENERGY STAR® Limited Lifetime Warranty

Contemporary

Large Room

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • Brushed Nickel Finish
  • Maple / Mahogany Veneer Blades
  • Motor Type: WhisperWind® Motor
  • 14° Blade pitch
  • Number of Blades: 5
  • 3 Position Mounting
  • 3 Speeds
  • CFM High: 6300
  • RPM High: 190
  • Wobble-Free® Canopy
  • ENERGY STAR®
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 25867
Product Name Dimensions - 52"
Unlock Full Specs
to access all available technical data

Similar Products