Hunter Fan Company Sanibel - 54" 25522

Description
Casual Outdoors Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! New Bronze Finish Off-White Sailcloth Blades Motor Type: WhisperWind® Motor Number of Bulbs: 1 Compact Fluorescent bulb(s) Number of Blades: 3 2 Position Mounting 3 Speeds CFM High: 5944 AVT Hanging System™ Canopy Bulb Watts: 13W Light fixture included Limited Lifetime Warranty Rust Free Warranty Washable Blades Wet-rated for use in convered and uncovered applications
Description
Casual Outdoors Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! New Bronze Finish Off-White Sailcloth Blades Motor Type: WhisperWind® Motor Number of Bulbs: 1 Compact Fluorescent bulb(s) Number of Blades: 3 2 Position Mounting 3 Speeds CFM High: 5944 AVT Hanging System™ Canopy Bulb Watts: 13W Light fixture included Limited Lifetime Warranty Rust Free Warranty Washable Blades Wet-rated for use in convered and uncovered applications

Suppliers

Company
Product
Description
Supplier Links
Sanibel - 54" - 25522 - Hunter Fan Company
Memphis, TN, USA
Sanibel - 54"
25522
Sanibel - 54" 25522
Casual Outdoors Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! New Bronze Finish Off-White Sailcloth Blades Motor Type: WhisperWind® Motor Number of Bulbs: 1 Compact Fluorescent bulb(s) Number of Blades: 3 2 Position Mounting 3 Speeds CFM High: 5944 AVT Hanging System™ Canopy Bulb Watts: 13W Light fixture included Limited Lifetime Warranty Rust Free Warranty Washable Blades Wet-rated for use in convered and uncovered applications

Casual

Outdoors

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • New Bronze Finish
  • Off-White Sailcloth Blades
  • Motor Type: WhisperWind® Motor
  • Number of Bulbs: 1 Compact Fluorescent bulb(s)
  • Number of Blades: 3
  • 2 Position Mounting
  • 3 Speeds
  • CFM High: 5944
  • AVT Hanging System™ Canopy
  • Bulb Watts: 13W
  • Light fixture included
  • Limited Lifetime Warranty
  • Rust Free Warranty
  • Washable Blades
  • Wet-rated for use in convered and uncovered applications
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 25522
Product Name Sanibel - 54"
Unlock Full Specs
to access all available technical data

Similar Products