Hunter Fan Company Westlake Remote - 52" 23965

Description
Traditional Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Nickel Finish Maple / Cherry Blades Motor Type: WhisperWind® Motor Number of Bulbs: 3 Standard bulb(s) Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 5011 RPM High: 170 Hands Free Canopy Bulb Watts: 60W Light fixture included Limited Lifetime Warranty Remote control included
Description
Traditional Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Nickel Finish Maple / Cherry Blades Motor Type: WhisperWind® Motor Number of Bulbs: 3 Standard bulb(s) Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 5011 RPM High: 170 Hands Free Canopy Bulb Watts: 60W Light fixture included Limited Lifetime Warranty Remote control included

Suppliers

Company
Product
Description
Supplier Links
Westlake Remote - 52" - 23965 - Hunter Fan Company
Memphis, TN, USA
Westlake Remote - 52"
23965
Westlake Remote - 52" 23965
Traditional Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Nickel Finish Maple / Cherry Blades Motor Type: WhisperWind® Motor Number of Bulbs: 3 Standard bulb(s) Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 5011 RPM High: 170 Hands Free Canopy Bulb Watts: 60W Light fixture included Limited Lifetime Warranty Remote control included

Traditional

Large Room

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • Brushed Nickel Finish
  • Maple / Cherry Blades
  • Motor Type: WhisperWind® Motor
  • Number of Bulbs: 3 Standard bulb(s)
  • Number of Blades: 5
  • 3 Position Mounting
  • 3 Speeds
  • CFM High: 5011
  • RPM High: 170
  • Hands Free Canopy
  • Bulb Watts: 60W
  • Light fixture included
  • Limited Lifetime Warranty
  • Remote control included
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 23965
Product Name Westlake Remote - 52"
Unlock Full Specs
to access all available technical data

Similar Products