Hunter Fan Company The Beaufort - 52" 23697

Description
Traditional Outdoors Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! White Finish White Plastic / White Blades Motor Type: WhisperWind® Motor Number of Bulbs: 1 Compact Fluorescent bulb(s) 12° Blade pitch Number of Blades: 5 2 Position Mounting 3 Speeds CFM High: 5682 RPM High: 175 Bulb Watts: 19W Can be installed without light kit Light fixture included Limited Lifetime Warranty Rust Free Warranty Wet-rated for use in convered and uncovered applications
Description
Traditional Outdoors Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! White Finish White Plastic / White Blades Motor Type: WhisperWind® Motor Number of Bulbs: 1 Compact Fluorescent bulb(s) 12° Blade pitch Number of Blades: 5 2 Position Mounting 3 Speeds CFM High: 5682 RPM High: 175 Bulb Watts: 19W Can be installed without light kit Light fixture included Limited Lifetime Warranty Rust Free Warranty Wet-rated for use in convered and uncovered applications

Suppliers

Company
Product
Description
Supplier Links
The Beaufort - 52" - 23697 - Hunter Fan Company
Memphis, TN, USA
The Beaufort - 52"
23697
The Beaufort - 52" 23697
Traditional Outdoors Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! White Finish White Plastic / White Blades Motor Type: WhisperWind® Motor Number of Bulbs: 1 Compact Fluorescent bulb(s) 12° Blade pitch Number of Blades: 5 2 Position Mounting 3 Speeds CFM High: 5682 RPM High: 175 Bulb Watts: 19W Can be installed without light kit Light fixture included Limited Lifetime Warranty Rust Free Warranty Wet-rated for use in convered and uncovered applications

Traditional

Outdoors

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • White Finish
  • White Plastic / White Blades
  • Motor Type: WhisperWind® Motor
  • Number of Bulbs: 1 Compact Fluorescent bulb(s)
  • 12° Blade pitch
  • Number of Blades: 5
  • 2 Position Mounting
  • 3 Speeds
  • CFM High: 5682
  • RPM High: 175
  • Bulb Watts: 19W
  • Can be installed without light kit
  • Light fixture included
  • Limited Lifetime Warranty
  • Rust Free Warranty
  • Wet-rated for use in convered and uncovered applications
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 23697
Product Name The Beaufort - 52"
Unlock Full Specs
to access all available technical data

Similar Products