Hunter Fan Company Rainier - 60" 23298

Description
Formal Great Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Amber Bronze Finish Honey Oak / Dark Walnut Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) Number of Blades: 5 2 Position Mounting 3 Speeds CFM High: 6541 RPM High: 175 AVT Hanging System™ Canopy Bulb Watts: 60W Light fixture included Limited Lifetime Warranty Remote control included
Description
Formal Great Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Amber Bronze Finish Honey Oak / Dark Walnut Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) Number of Blades: 5 2 Position Mounting 3 Speeds CFM High: 6541 RPM High: 175 AVT Hanging System™ Canopy Bulb Watts: 60W Light fixture included Limited Lifetime Warranty Remote control included

Suppliers

Company
Product
Description
Supplier Links
Rainier - 60" - 23298 - Hunter Fan Company
Memphis, TN, USA
Rainier - 60"
23298
Rainier - 60" 23298
Formal Great Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Amber Bronze Finish Honey Oak / Dark Walnut Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) Number of Blades: 5 2 Position Mounting 3 Speeds CFM High: 6541 RPM High: 175 AVT Hanging System™ Canopy Bulb Watts: 60W Light fixture included Limited Lifetime Warranty Remote control included

Formal

Great Room

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • Amber Bronze Finish
  • Honey Oak / Dark Walnut Blades
  • Motor Type: WhisperWind® Motor
  • Number of Bulbs: 2 Candelabra bulb(s)
  • Number of Blades: 5
  • 2 Position Mounting
  • 3 Speeds
  • CFM High: 6541
  • RPM High: 175
  • AVT Hanging System™ Canopy
  • Bulb Watts: 60W
  • Light fixture included
  • Limited Lifetime Warranty
  • Remote control included
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 23298
Product Name Rainier - 60"
Unlock Full Specs
to access all available technical data

Similar Products