Hunter Fan Company Beachcomber - 52" 22462

Description
Casual Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! White Finish White / White Plastic Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Standard bulb(s) Swirled Marble glass 12° Blade pitch Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 5213 RPM High: 180 Hands Free Canopy Bulb Watts: 60W Can be installed without light kit Light fixture included Limited Lifetime Warranty
Description
Casual Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! White Finish White / White Plastic Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Standard bulb(s) Swirled Marble glass 12° Blade pitch Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 5213 RPM High: 180 Hands Free Canopy Bulb Watts: 60W Can be installed without light kit Light fixture included Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
Beachcomber - 52" - 22462 - Hunter Fan Company
Memphis, TN, USA
Beachcomber - 52"
22462
Beachcomber - 52" 22462
Casual Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! White Finish White / White Plastic Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Standard bulb(s) Swirled Marble glass 12° Blade pitch Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 5213 RPM High: 180 Hands Free Canopy Bulb Watts: 60W Can be installed without light kit Light fixture included Limited Lifetime Warranty

Casual

Large Room

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • White Finish
  • White / White Plastic Blades
  • Motor Type: WhisperWind® Motor
  • Number of Bulbs: 2 Standard bulb(s)
  • Swirled Marble glass
  • 12° Blade pitch
  • Number of Blades: 5
  • 3 Position Mounting
  • 3 Speeds
  • CFM High: 5213
  • RPM High: 180
  • Hands Free Canopy
  • Bulb Watts: 60W
  • Can be installed without light kit
  • Light fixture included
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 22462
Product Name Beachcomber - 52"
Unlock Full Specs
to access all available technical data

Similar Products