Hunter Fan Company The Sontera - 52" 22434

Description
Traditional Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! White Finish White / Bleached Oak Blades Motor Type: WhisperWind® Motor Number of Bulbs: 3 Candelabra bulb(s) Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 5091 RPM High: 170 Hands Free Canopy Bulb Watts: 60W Light fixture included Limited Lifetime Warranty Remote control included
Description
Traditional Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! White Finish White / Bleached Oak Blades Motor Type: WhisperWind® Motor Number of Bulbs: 3 Candelabra bulb(s) Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 5091 RPM High: 170 Hands Free Canopy Bulb Watts: 60W Light fixture included Limited Lifetime Warranty Remote control included

Suppliers

Company
Product
Description
Supplier Links
The Sontera - 52" - 22434 - Hunter Fan Company
Memphis, TN, USA
The Sontera - 52"
22434
The Sontera - 52" 22434
Traditional Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! White Finish White / Bleached Oak Blades Motor Type: WhisperWind® Motor Number of Bulbs: 3 Candelabra bulb(s) Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 5091 RPM High: 170 Hands Free Canopy Bulb Watts: 60W Light fixture included Limited Lifetime Warranty Remote control included

Traditional

Large Room

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • White Finish
  • White / Bleached Oak Blades
  • Motor Type: WhisperWind® Motor
  • Number of Bulbs: 3 Candelabra bulb(s)
  • Number of Blades: 5
  • 3 Position Mounting
  • 3 Speeds
  • CFM High: 5091
  • RPM High: 170
  • Hands Free Canopy
  • Bulb Watts: 60W
  • Light fixture included
  • Limited Lifetime Warranty
  • Remote control included
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 22434
Product Name The Sontera - 52"
Unlock Full Specs
to access all available technical data

Similar Products